49-36-2500 -- ABRASIVE BACK-UP PAD
Milwaukee Electric Tool Corporation
Abrasive Back-Up Pad
49-36-2500
Description
MOLDED RUBBER MATERIAL
7 INCH SIZE
SANDER, POLISHER USED WITH
-
Milwaukee Electric Tool Corporation
Datasheet
Description
MOLDED RUBBER MATERIAL
7 INCH SIZE
SANDER, POLISHER USED WITH
Datasheet
Suppliers
MOLDED RUBBER MATERIAL
7 INCH SIZE
SANDER, POLISHER USED WITH
- MOLDED RUBBER MATERIAL
- 7 INCH SIZE
- SANDER, POLISHER USED WITH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Back-up Pads |
|
Product Number
|
49-36-2500 |
|
Product Name
|
Abrasive Back-Up Pad |
|
OD
|
7 inch (178 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
OD
4 inch (102 mm)
Bore / ID
0.6250 inch (15.87 mm)
Maximum Speed
15000 rpm
View Details
Walter Surface Technologies
ad Type
Hook&Loop Pad
OD
4.5 to 7 inch (114 to 178 mm)
Bore / ID
0.6250 inch (15.87 mm)
View Details
Milwaukee Electric Tool Corporation
OD
4.5 inch (114 mm)
Maximum Speed
13000 rpm
Materials of Construction
Plastic
View Details
OD
9 inch (229 mm)
Bore / ID
0.6250 inch (15.87 mm)
Maximum Speed
8500 rpm
View Details