Flexovit USA, Inc. Backing Pads SK4010

Description
Extends disc life up to 50%. Flexible Use with finer grit (60-120) resin fiber discs.
Description
Extends disc life up to 50%. Flexible Use with finer grit (60-120) resin fiber discs.

Suppliers

Company
Product
Description
Supplier Links
Backing Pads - SK4010 - Flexovit USA, Inc.
Angola, NY, USA
Backing Pads
SK4010
Backing Pads SK4010
Extends disc life up to 50%. Flexible Use with finer grit (60-120) resin fiber discs.
  • Extends disc life up to 50%.

Flexible
Use with finer grit (60-120) resin fiber discs.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Back-up Pads
Product Number SK4010
Product Name Backing Pads
OD 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Back-Up Pad - 49-36-3460 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 5 inch (127 mm)
Maximum Speed 13000 rpm
Materials of Construction Plastic
View Details
Backing Pads - SK7055 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
OD 7 inch (178 mm)
Bore / ID 0.6250 inch (15.87 mm)
Maximum Speed 8500 rpm
View Details
Plastic Backing Pads for Sanding Discs -  - Walter Surface Technologies
Specs
ad Type Supplied with clamping nut
OD 4 to 7 inch (102 to 178 mm)
Bore / ID 0.3750 to 0.6250 inch (9.52 to 15.87 mm)
View Details
Abrasive Back-Up Pad - 49-36-2500 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 7 inch (178 mm)
Materials of Construction Rubber / Elastomer
View Details