Tuffbond™ 316 is a two-component, room temperature cure adhesive for bonding metal, glass, wood, concrete, and rubber, and for potting and encapsulating electronic components. It consists of a black epoxy resin (Part A) and amber amine hardener (Part B), mixed at a weight ratio of 100:40 to 100:110. Uncured viscosity ranges from 8,000-20,000 cP at 25°C. Cured properties include a Shore D hardness of 70-75 at a 1:1 mix and shear strength on steel of 2,000-3,500 psi after 24 hours at 22°C. Working life is 2-3 hours at 22°C with 100g mix. It resists organic acids and bases and offers high abrasion resistance. Store between 45°F and 85°F (7°C-29°C). Not for use in oxygen-rich or strong oxidizing environments. ISO 9001 registered.
Tuffbond® 316 is a two component, room temperature cure system. By changing the ratio of resin and hardener, the cured adhesive can change from a tough and flexible to a hard and rigid system. Tuffbond® 316 is recommended for bonding metal, glass, wood, concrete, and rubber, and can be used for potting and encapsulation of electrical and electronic components.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 3316AB22 |
| Product Name | Formulations - Applications - Bonding - Tuffbond 316 |
| Cure / Technology | Two Component ; Room Temperature Vulcanizing or Curing |