CHT USA Inc. 2-Part Silicone Potting Compounds and Encapsulants QSil-58

Description
CHT's QSil 58 is a 2-part, condensation cure, high temperature, self-leveling, silicone elastomer primarily used for electronic potting applications to provide protection from moisture, debris, vibration and shock. The two applicable catalysts are 0.5% DBT by weight and 10% Deep Section Catalyst by weight. The 0.5% catalyst level can be increased or decreased to obtain desired cure speed. The material can also be vulcanized at temperatures up to 70°C to increase cure speed.
Request a Quote
Description
CHT's QSil 58 is a 2-part, condensation cure, high temperature, self-leveling, silicone elastomer primarily used for electronic potting applications to provide protection from moisture, debris, vibration and shock. The two applicable catalysts are 0.5% DBT by weight and 10% Deep Section Catalyst by weight. The 0.5% catalyst level can be increased or decreased to obtain desired cure speed. The material can also be vulcanized at temperatures up to 70°C to increase cure speed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2-Part Silicone Potting Compounds and Encapsulants - QSil-58 - CHT USA Inc.
Richmond, VA, United States
2-Part Silicone Potting Compounds and Encapsulants
QSil-58
2-Part Silicone Potting Compounds and Encapsulants QSil-58
CHT's QSil 58 is a 2-part, condensation cure, high temperature, self-leveling, silicone elastomer primarily used for electronic potting applications to provide protection from moisture, debris, vibration and shock. The two applicable catalysts are 0.5% DBT by weight and 10% Deep Section Catalyst by weight. The 0.5% catalyst level can be increased or decreased to obtain desired cure speed. The material can also be vulcanized at temperatures up to 70°C to increase cure speed.

CHT's QSil 58 is a 2-part, condensation cure, high temperature, self-leveling, silicone elastomer primarily used for electronic potting applications to provide protection from moisture, debris, vibration and shock. The two applicable catalysts are 0.5% DBT by weight and 10% Deep Section Catalyst by weight. The 0.5% catalyst level can be increased or decreased to obtain desired cure speed. The material can also be vulcanized at temperatures up to 70°C to increase cure speed.

Supplier's Site

Technical Specifications

  CHT USA Inc.
Product Category Encapsulants and Potting Compounds
Product Number QSil-58
Product Name 2-Part Silicone Potting Compounds and Encapsulants
Cure / Technology Two Component  ; Condensation
Industry Automotive; Electronics
Use Temperature -65 to 500 F (-54 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Type Thermally Conductive
Cure / Technology Two Component  ; Addition
Features Flame Retardant; UL Rating
View Details
Silicone Conformal Coating, UL Listed - ACC17 - CHT USA Inc.
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Alkoxy
Features UL Rating
View Details
2-Part, Firm, Opticially Clear Silicone Gel & Encapsulant - TufGel-330 - CHT USA Inc.
Specs
Form / Function Gel
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics; OEM or Industrial
View Details
2-Part, Firm, Opticially Clear Silicone Gel & Encapsulant - TufGel-330 - CHT USA Inc.
Specs
Form / Function Gel
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics; OEM or Industrial
View Details