Dymax Light-Curable Materials, Encapsulating, 9201-W

Description
UV Light + moisture cure 9201-W electronic encapsulant is a next-generation product formulated without materials of concern such as IBOA (isobornyl acrylate), a known skin sensitizer. This encapsulant utilizes low-sensitizing ingredients, making it optimal for assembling end-user consumer wearable devices and electronics without compromising top quality or performance. 9201-W is designed for applications such as encapsulating wire bonds, chip-on-board, or chip-on-flex circuits. This material provides electrical insulation, chemical, and environmental protection, as well as superior protection through reliability testing such as thermal shock, cycling, and vibration. Once applied to the board, the colorless electronic encapsulant is cured with UV/Visible light within seconds and features a secondary moisture cure for shadow areas. 9201-W IBOA-free encapsulant is in full compliance with RoHS directives 2015/863/EU. See our 2000-MW series of biocompatible IBOA- and TPO-free adhesives for medical wearables assembly.
Request a Quote Datasheet
Description
UV Light + moisture cure 9201-W electronic encapsulant is a next-generation product formulated without materials of concern such as IBOA (isobornyl acrylate), a known skin sensitizer. This encapsulant utilizes low-sensitizing ingredients, making it optimal for assembling end-user consumer wearable devices and electronics without compromising top quality or performance. 9201-W is designed for applications such as encapsulating wire bonds, chip-on-board, or chip-on-flex circuits. This material provides electrical insulation, chemical, and environmental protection, as well as superior protection through reliability testing such as thermal shock, cycling, and vibration. Once applied to the board, the colorless electronic encapsulant is cured with UV/Visible light within seconds and features a secondary moisture cure for shadow areas. 9201-W IBOA-free encapsulant is in full compliance with RoHS directives 2015/863/EU. See our 2000-MW series of biocompatible IBOA- and TPO-free adhesives for medical wearables assembly.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light-Curable Materials, Encapsulating, 9201-W -  - Dymax
Torrington, CT, United States
Light-Curable Materials, Encapsulating, 9201-W
Light-Curable Materials, Encapsulating, 9201-W
UV Light + moisture cure 9201-W electronic encapsulant is a next-generation product formulated without materials of concern such as IBOA (isobornyl acrylate), a known skin sensitizer. This encapsulant utilizes low-sensitizing ingredients, making it optimal for assembling end-user consumer wearable devices and electronics without compromising top quality or performance. 9201-W is designed for applications such as encapsulating wire bonds, chip-on-board, or chip-on-flex circuits. This material provides electrical insulation, chemical, and environmental protection, as well as superior protection through reliability testing such as thermal shock, cycling, and vibration. Once applied to the board, the colorless electronic encapsulant is cured with UV/Visible light within seconds and features a secondary moisture cure for shadow areas. 9201-W IBOA-free encapsulant is in full compliance with RoHS directives 2015/863/EU. See our 2000-MW series of biocompatible IBOA- and TPO-free adhesives for medical wearables assembly.

UV Light + moisture cure 9201-W electronic encapsulant is a next-generation product formulated without materials of concern such as IBOA (isobornyl acrylate), a known skin sensitizer. This encapsulant utilizes low-sensitizing ingredients, making it optimal for assembling end-user consumer wearable devices and electronics without compromising top quality or performance.

9201-W is designed for applications such as encapsulating wire bonds, chip-on-board, or chip-on-flex circuits. This material provides electrical insulation, chemical, and environmental protection, as well as superior protection through reliability testing such as thermal shock, cycling, and vibration.

Once applied to the board, the colorless electronic encapsulant is cured with UV/Visible light within seconds and features a secondary moisture cure for shadow areas.

9201-W IBOA-free encapsulant is in full compliance with RoHS directives 2015/863/EU.

See our 2000-MW series of biocompatible IBOA- and TPO-free adhesives for medical wearables assembly.

Supplier's Site Datasheet

Technical Specifications

  Dymax
Product Category Encapsulants and Potting Compounds
Product Name Light-Curable Materials, Encapsulating, 9201-W
Form / Function Gel
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Encapsulating, 9001-E-V3.0 -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Viscosity 400 cP
View Details
Dymax EMAX 99004 Dual Cure Encapsulant Light Yellow 160 mL Cartridge - E-MAX 99004 160ML CARTRIDGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Tensile (Break) 1200 psi (8274 KPa)
Elongation 63.0 %
View Details
Dymax Multi-Cure 9-20557 UV Curing Conformal Coating Clear 30 mL MR Syringe - 9-20557 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Tensile (Break) 1500 psi (10342 KPa)
View Details
Dymax EMAX 99004 Dual Cure Encapsulant Light Yellow 300 mL Cartridge - E-MAX 99004 300ML CARTRIDGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Tensile (Break) 1200 psi (8274 KPa)
Elongation 63.0 %
View Details