Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
PATLITE (USA) CORPORATION
SPL-5E OPTIONAL SPEAKERS
Patlite (USA) Corporation
SPL-5E Optional Speakers
Description
SPL-5E Optional Speakers
Patlite (USA) Corporation
Done
Datasheet
Description
SPL-5E Optional Speakers
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Patlite (USA) Corporation
Torrance, CA, USA
SPL-5E Optional Speakers
SPL-5E Optional Speakers
SPL-5E Optional Speakers
SPL-5E Optional Speakers
Supplier's Site
Datasheet
Technical Specifications
Patlite (USA) Corporation
Product Category
Speakers
Product Name
SPL-5E Optional Speakers
Application
Telephone or Voice Communication
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Speakers
526853
Specs
SPL
116 dB
Impedance
8 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
302X SelecTone® ExplosionProof Amplified Speakers
302X-120-240
Specs
SPL
124 dB
Size
18.80 inch (478 mm)
Weight
8000.00 g (282.24 oz)
View Details
Mallory Sonalert Products, Inc.
Speakers
PSR15N08AK
Specs
SPL
71 dB
Nominal Power
0.5000 watts
Maximum Power
0.8000 watts
View Details
4
suppliers
Americor Electronics, Ltd.
Mylar Speaker
Specs
Application
Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details