Federal Signal Corporation - Industrial Signaling and Systems 300GCX SelecTone® Hazardous Location Amplified Speakers 300GCX-120

Description
Available in 24VAC/DC, 120VAC and 240VAC Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m) Cast copper free aluminum housing, spun aluminum projector Type 4X, IP66 enclosure IP69K compliant Indoor/outdoor use CSFM Approved UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III Features Model 300GCX SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.
Request a Quote
Description
Available in 24VAC/DC, 120VAC and 240VAC Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m) Cast copper free aluminum housing, spun aluminum projector Type 4X, IP66 enclosure IP69K compliant Indoor/outdoor use CSFM Approved UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III Features Model 300GCX SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 300GCX-120 is a 15-watt amplified speaker for hazardous locations, delivering tones and voice messages in high-noise environments. It has a diecast aluminum housing with powder-coat finish and a spun aluminum projector, rated Type 4X, IP66, and IP69K. Operating on 120 Vac at 50/60 Hz, it draws 0.20 A and produces 110 dBa at 10 ft (120 dBa at 1 m). It is UL and cUL Listed for Class I, Division 2, Groups A-D; Class II, Division 2, Groups F and G; and Class III, with a T2C temperature rating. The unit supports adjustable gain up to 110 dBa at 10 ft, is suitable for indoor or outdoor use, and measures 12.40 in high, 7.90 in wide, and 8.50 in deep, weighing 5.5 lb.

Datasheet Summary
Powered by GS/AI

The 300GCX-120 is a 15-watt amplified speaker for hazardous locations, delivering tones and voice messages in high-noise environments. It has a diecast aluminum housing with powder-coat finish and a spun aluminum projector, rated Type 4X, IP66, and IP69K. Operating on 120 Vac at 50/60 Hz, it draws 0.20 A and produces 110 dBa at 10 ft (120 dBa at 1 m). It is UL and cUL Listed for Class I, Division 2, Groups A-D; Class II, Division 2, Groups F and G; and Class III, with a T2C temperature rating. The unit supports adjustable gain up to 110 dBa at 10 ft, is suitable for indoor or outdoor use, and measures 12.40 in high, 7.90 in wide, and 8.50 in deep, weighing 5.5 lb.

Suppliers

Company
Product
Description
Supplier Links
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
300GCX SelecTone® Hazardous Location Amplified Speakers
300GCX-120
300GCX SelecTone® Hazardous Location Amplified Speakers 300GCX-120
Available in 24VAC/DC, 120VAC and 240VAC Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m) Cast copper free aluminum housing, spun aluminum projector Type 4X, IP66 enclosure IP69K compliant Indoor/outdoor use CSFM Approved UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III Features Model 300GCX SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.
  • Available in 24VAC/DC, 120VAC and 240VAC
  • Reliable, solid-state circuitry
  • Digital signal amplification
  • Fused input and output
  • Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m)
  • Cast copper free aluminum housing, spun aluminum projector
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • Indoor/outdoor use
  • CSFM Approved
  • UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III

Features

Model 300GCX SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels.

The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements.

SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling.

For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers.

Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.

Supplier's Site Datasheet
Speakers - 6659-300GCX-120-ND - DigiKey
Thief River Falls, MN, United States
SELECTONE 15W AMPLIFIED SPEAKER,

SELECTONE 15W AMPLIFIED SPEAKER,

Buy Now Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems DigiKey
Product Category Speakers Speakers
Product Number 300GCX-120 6659-300GCX-120-ND
Product Name 300GCX SelecTone® Hazardous Location Amplified Speakers Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details