RS Components, Ltd. Speaker Drivers 526926

Description
Visaton 1364 Speaker Driver
Request a Quote
Description
Visaton 1364 Speaker Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Drivers - 526926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
526926
Speaker Drivers 526926
Visaton 1364 Speaker Driver

Visaton 1364 Speaker Driver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 526926
Product Name Speaker Drivers
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.30 inch (59 mm)
View Details
Speaker Drivers - 4318541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details
Speakers - 526960 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details