Takex America, Inc. Security Voice Speaker AV-100E

Description
The AV-100E is a horn-type speaker with built-in microphone. A N/O input is required to trigger the playback of your recorded message. Features Genuine Speech Synthesis Device (Requires external trigger) N/O input contact for Activation Easily record your own message (up to 8 seconds) using built-in Microphone Memory Back up for 20 days without power Horn Speaker Type 100dB/1m (max) Suitable for Indoor/Outdoor Use
Datasheet
Description
The AV-100E is a horn-type speaker with built-in microphone. A N/O input is required to trigger the playback of your recorded message. Features Genuine Speech Synthesis Device (Requires external trigger) N/O input contact for Activation Easily record your own message (up to 8 seconds) using built-in Microphone Memory Back up for 20 days without power Horn Speaker Type 100dB/1m (max) Suitable for Indoor/Outdoor Use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Voice Speaker - AV-100E - Takex America, Inc.
San Jose, CA, United States
Security Voice Speaker
AV-100E
Security Voice Speaker AV-100E
The AV-100E is a horn-type speaker with built-in microphone. A N/O input is required to trigger the playback of your recorded message. Features Genuine Speech Synthesis Device (Requires external trigger) N/O input contact for Activation Easily record your own message (up to 8 seconds) using built-in Microphone Memory Back up for 20 days without power Horn Speaker Type 100dB/1m (max) Suitable for Indoor/Outdoor Use

The AV-100E is a horn-type speaker with built-in microphone. A N/O input is required to trigger the playback of your recorded message.

Features

  • Genuine Speech Synthesis Device (Requires external trigger)
  • N/O input contact for Activation
  • Easily record your own message (up to 8 seconds) using built-in Microphone
  • Memory Back up for 20 days without power
  • Horn Speaker Type 100dB/1m (max)
  • Suitable for Indoor/Outdoor Use
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Speakers
Product Number AV-100E
Product Name Security Voice Speaker
Features Outdoor; Digital
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7716979 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details