RS Components, Ltd. 522935

Description
An induction loop kit with counter top loop and microphone that covers the area surrounding a ticket desk, reception desk or counter. Features & Benefits. Compact free standing design. 1 x 3.5mm microphone input. Compatible with SigNETs unique Outreach plate. Input limit, Output Peak and Power On indicators. Adjustable drive and limit controls. Optional wall mounting. Meets or exceeds the requirements of BS7594 and EN60118-4 when installed correctly Maximum Square Room Coverage = 7 x 7m Frequency Response = 120 Hz - 5 kHz Distortion = 0.1% Weight = 1.3kg Kit Contents = AMT Tie/Desk Microphone, Loop in Use Sticker x 2, TX121 Counter Loop Plug Type = Type G Amplifier Height = 56mm Amplifier Length = 175mm Amplifier Width = 136mm Maximum Frequency Response = 5 kHz
Request a Quote
Description
An induction loop kit with counter top loop and microphone that covers the area surrounding a ticket desk, reception desk or counter. Features & Benefits. Compact free standing design. 1 x 3.5mm microphone input. Compatible with SigNETs unique Outreach plate. Input limit, Output Peak and Power On indicators. Adjustable drive and limit controls. Optional wall mounting. Meets or exceeds the requirements of BS7594 and EN60118-4 when installed correctly Maximum Square Room Coverage = 7 x 7m Frequency Response = 120 Hz - 5 kHz Distortion = 0.1% Weight = 1.3kg Kit Contents = AMT Tie/Desk Microphone, Loop in Use Sticker x 2, TX121 Counter Loop Plug Type = Type G Amplifier Height = 56mm Amplifier Length = 175mm Amplifier Width = 136mm Maximum Frequency Response = 5 kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 522935 - RS Components, Ltd.
Corby, Northants, United Kingdom
An induction loop kit with counter top loop and microphone that covers the area surrounding a ticket desk, reception desk or counter. Features & Benefits. Compact free standing design. 1 x 3.5mm microphone input. Compatible with SigNETs unique Outreach plate. Input limit, Output Peak and Power On indicators. Adjustable drive and limit controls. Optional wall mounting. Meets or exceeds the requirements of BS7594 and EN60118-4 when installed correctly Maximum Square Room Coverage = 7 x 7m Frequency Response = 120 Hz - 5 kHz Distortion = 0.1% Weight = 1.3kg Kit Contents = AMT Tie/Desk Microphone, Loop in Use Sticker x 2, TX121 Counter Loop Plug Type = Type G Amplifier Height = 56mm Amplifier Length = 175mm Amplifier Width = 136mm Maximum Frequency Response = 5 kHz

An induction loop kit with counter top loop and microphone that covers the area surrounding a ticket desk, reception desk or counter.
Features & Benefits. Compact free standing design. 1 x 3.5mm microphone input. Compatible with SigNETs unique Outreach plate. Input limit, Output Peak and Power On indicators. Adjustable drive and limit controls. Optional wall mounting. Meets or exceeds the requirements of BS7594 and EN60118-4 when installed correctly
Maximum Square Room Coverage = 7 x 7m
Frequency Response = 120 Hz - 5 kHz
Distortion = 0.1%
Weight = 1.3kg
Kit Contents = AMT Tie/Desk Microphone, Loop in Use Sticker x 2, TX121 Counter Loop
Plug Type = Type G
Amplifier Height = 56mm
Amplifier Length = 175mm
Amplifier Width = 136mm
Maximum Frequency Response = 5 kHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number 522935
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details