Woo Audio Inc. Electrostatic amplifier GES

Description
Price: $1450 Color Black Silver * Power cord and interconnection cables are not included. * Shopping cart applies to the U.S. buyers only. International buyers please contact us for shipping cost and payment instruction. Technical Specifications: Input impedance: 100 Kilo-Ohms Frequency response: 10 Hz - 80 KHz, -3dB Signal/Noise: 100 dB Bias voltage: 580VDC THD: = 0.1% Voltage: AC 110/220V, 50/60 Hz External dimension: 6½(H), 13"(W), 10½"(D) Weight: 22.5 lbs Standard Featurs: Point-to-Point Wiring Four 12AX7 [PDF] drive tubes Four 6S4 [PDF] power tubes Two selectable RCA inputs High-performance Solen and WIMA capacitors Heavy-duty full aluminum die-cast chassis, anodized finished Whole aluminum volume knob and power switch button Two Filter chokes 140 watts power transforme Gold-plate RCA Alps potentiometer and power switch Teflon wires Schematic re-engineering is based on Dr. Gilmore's design. Sennheiser HE-90 connector: HE-90 is an add-on option, shown in this picture. $200 Sennheiser HE-90 output sold with GES purchase. Parts upgrade: Premium parts upgrade package. $680 We carefully selected the best possible audiophile graded parts that bring the ultimate performance from the amplifier. Parts upgrade are intended for amplifier purchase, not to be sold on a standalone basis. Auricap interstage coupling caps, 0.22uf/400V Auricap output coupling caps, 2uf/600V Attenuator upgrade: DACT CT2 stepped attenuator. $215 24-position, high accuracy and reliability Teflon tube sockets upgrade: $300 (9-pin x8) Teflon is a superior material with great isolation and tempreture endurance. The unique design of multiple pin contact area greatly increase connectivity and gripping. Pins are gold-plated over oxygen free copper. Click to see details 2 Drive tube replacement: 1 matched quad Ratheon 12BZ7 $64 (4 pcs) (ship in separate package) NOS tubes. 12BZ7 is a direct replacement tube for a 12AX7.
Description
Price: $1450 Color Black Silver * Power cord and interconnection cables are not included. * Shopping cart applies to the U.S. buyers only. International buyers please contact us for shipping cost and payment instruction. Technical Specifications: Input impedance: 100 Kilo-Ohms Frequency response: 10 Hz - 80 KHz, -3dB Signal/Noise: 100 dB Bias voltage: 580VDC THD: = 0.1% Voltage: AC 110/220V, 50/60 Hz External dimension: 6½(H), 13"(W), 10½"(D) Weight: 22.5 lbs Standard Featurs: Point-to-Point Wiring Four 12AX7 [PDF] drive tubes Four 6S4 [PDF] power tubes Two selectable RCA inputs High-performance Solen and WIMA capacitors Heavy-duty full aluminum die-cast chassis, anodized finished Whole aluminum volume knob and power switch button Two Filter chokes 140 watts power transforme Gold-plate RCA Alps potentiometer and power switch Teflon wires Schematic re-engineering is based on Dr. Gilmore's design. Sennheiser HE-90 connector: HE-90 is an add-on option, shown in this picture. $200 Sennheiser HE-90 output sold with GES purchase. Parts upgrade: Premium parts upgrade package. $680 We carefully selected the best possible audiophile graded parts that bring the ultimate performance from the amplifier. Parts upgrade are intended for amplifier purchase, not to be sold on a standalone basis. Auricap interstage coupling caps, 0.22uf/400V Auricap output coupling caps, 2uf/600V Attenuator upgrade: DACT CT2 stepped attenuator. $215 24-position, high accuracy and reliability Teflon tube sockets upgrade: $300 (9-pin x8) Teflon is a superior material with great isolation and tempreture endurance. The unique design of multiple pin contact area greatly increase connectivity and gripping. Pins are gold-plated over oxygen free copper. Click to see details 2 Drive tube replacement: 1 matched quad Ratheon 12BZ7 $64 (4 pcs) (ship in separate package) NOS tubes. 12BZ7 is a direct replacement tube for a 12AX7.

Suppliers

Company
Product
Description
Supplier Links
Electrostatic amplifier - GES - Woo Audio Inc.
Elmhurst, NY, USA
Electrostatic amplifier
GES
Electrostatic amplifier GES
Price: $1450 Color Black Silver * Power cord and interconnection cables are not included. * Shopping cart applies to the U.S. buyers only. International buyers please contact us for shipping cost and payment instruction. Technical Specifications: Input impedance: 100 Kilo-Ohms Frequency response: 10 Hz - 80 KHz, -3dB Signal/Noise: 100 dB Bias voltage: 580VDC THD: = 0.1% Voltage: AC 110/220V, 50/60 Hz External dimension: 6½(H), 13"(W), 10½"(D) Weight: 22.5 lbs Standard Featurs: Point-to-Point Wiring Four 12AX7 [PDF] drive tubes Four 6S4 [PDF] power tubes Two selectable RCA inputs High-performance Solen and WIMA capacitors Heavy-duty full aluminum die-cast chassis, anodized finished Whole aluminum volume knob and power switch button Two Filter chokes 140 watts power transforme Gold-plate RCA Alps potentiometer and power switch Teflon wires Schematic re-engineering is based on Dr. Gilmore's design. Sennheiser HE-90 connector: HE-90 is an add-on option, shown in this picture. $200 Sennheiser HE-90 output sold with GES purchase. Parts upgrade: Premium parts upgrade package. $680 We carefully selected the best possible audiophile graded parts that bring the ultimate performance from the amplifier. Parts upgrade are intended for amplifier purchase, not to be sold on a standalone basis. Auricap interstage coupling caps, 0.22uf/400V Auricap output coupling caps, 2uf/600V Attenuator upgrade: DACT CT2 stepped attenuator. $215 24-position, high accuracy and reliability Teflon tube sockets upgrade: $300 (9-pin x8) Teflon is a superior material with great isolation and tempreture endurance. The unique design of multiple pin contact area greatly increase connectivity and gripping. Pins are gold-plated over oxygen free copper. Click to see details 2 Drive tube replacement: 1 matched quad Ratheon 12BZ7 $64 (4 pcs) (ship in separate package) NOS tubes. 12BZ7 is a direct replacement tube for a 12AX7.

Price: $1450 Color Black Silver * Power cord and interconnection cables are not included. * Shopping cart applies to the U.S. buyers only. International buyers please contact us for shipping cost and payment instruction. Technical Specifications: Input impedance: 100 Kilo-Ohms Frequency response: 10 Hz - 80 KHz, -3dB Signal/Noise: 100 dB Bias voltage: 580VDC THD: = 0.1% Voltage: AC 110/220V, 50/60 Hz External dimension: 6½(H), 13"(W), 10½"(D) Weight: 22.5 lbs Standard Featurs: Point-to-Point Wiring Four 12AX7 [PDF] drive tubes Four 6S4 [PDF] power tubes Two selectable RCA inputs High-performance Solen and WIMA capacitors Heavy-duty full aluminum die-cast chassis, anodized finished Whole aluminum volume knob and power switch button Two Filter chokes 140 watts power transforme Gold-plate RCA Alps potentiometer and power switch Teflon wires Schematic re-engineering is based on Dr. Gilmore's design. Sennheiser HE-90 connector: HE-90 is an add-on option, shown in this picture. $200 Sennheiser HE-90 output sold with GES purchase. Parts upgrade: Premium parts upgrade package. $680 We carefully selected the best possible audiophile graded parts that bring the ultimate performance from the amplifier. Parts upgrade are intended for amplifier purchase, not to be sold on a standalone basis. Auricap interstage coupling caps, 0.22uf/400V Auricap output coupling caps, 2uf/600V Attenuator upgrade: DACT CT2 stepped attenuator. $215 24-position, high accuracy and reliability Teflon tube sockets upgrade: $300 (9-pin x8) Teflon is a superior material with great isolation and tempreture endurance. The unique design of multiple pin contact area greatly increase connectivity and gripping. Pins are gold-plated over oxygen free copper. Click to see details 2 Drive tube replacement: 1 matched quad Ratheon 12BZ7 $64 (4 pcs) (ship in separate package) NOS tubes. 12BZ7 is a direct replacement tube for a 12AX7.

Supplier's Site

Technical Specifications

  Woo Audio Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number GES
Product Name Electrostatic amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Amplifiers - Vocia VA-2060e - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Type Audio Amplifier
View Details