ROHM Semiconductor USA, LLC Class-D Speaker Amplifier for Digital Input with Built-in DSP BM5481MUV

Description
BM5481MUV is a Full Digital Speaker Amplifier withbuilt-in DSP (Digital Sound Processor) designed forFlat-panel TVs in particular for space-saving andlow-power consumption, delivers an output power of20W+20W. This IC employs Bipolar, CMOS, andDMOS (BCD) process technology that eliminatesturn-on resistance in the output power stage andinternal loss due to line resistances up to an ultimatelevel. With this technology, the IC can achieve highefficiency. In addition, the IC is packaged in a compactreverse heat radiation type power package to achievelow power consumption and low heat generation andeliminates necessity of external heat-sink up to a totaloutput power of 40W. This product satisfies both needsfor drastic downsizing, low-profile structures and manyfunction, high quality playback of sound system.
Datasheet
Description
BM5481MUV is a Full Digital Speaker Amplifier withbuilt-in DSP (Digital Sound Processor) designed forFlat-panel TVs in particular for space-saving andlow-power consumption, delivers an output power of20W+20W. This IC employs Bipolar, CMOS, andDMOS (BCD) process technology that eliminatesturn-on resistance in the output power stage andinternal loss due to line resistances up to an ultimatelevel. With this technology, the IC can achieve highefficiency. In addition, the IC is packaged in a compactreverse heat radiation type power package to achievelow power consumption and low heat generation andeliminates necessity of external heat-sink up to a totaloutput power of 40W. This product satisfies both needsfor drastic downsizing, low-profile structures and manyfunction, high quality playback of sound system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class-D Speaker Amplifier for Digital Input with Built-in DSP - BM5481MUV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Class-D Speaker Amplifier for Digital Input with Built-in DSP
BM5481MUV
Class-D Speaker Amplifier for Digital Input with Built-in DSP BM5481MUV
BM5481MUV is a Full Digital Speaker Amplifier withbuilt-in DSP (Digital Sound Processor) designed forFlat-panel TVs in particular for space-saving andlow-power consumption, delivers an output power of20W+20W. This IC employs Bipolar, CMOS, andDMOS (BCD) process technology that eliminatesturn-on resistance in the output power stage andinternal loss due to line resistances up to an ultimatelevel. With this technology, the IC can achieve highefficiency. In addition, the IC is packaged in a compactreverse heat radiation type power package to achievelow power consumption and low heat generation andeliminates necessity of external heat-sink up to a totaloutput power of 40W. This product satisfies both needsfor drastic downsizing, low-profile structures and manyfunction, high quality playback of sound system.

BM5481MUV is a Full Digital Speaker Amplifier withbuilt-in DSP (Digital Sound Processor) designed forFlat-panel TVs in particular for space-saving andlow-power consumption, delivers an output power of20W+20W. This IC employs Bipolar, CMOS, andDMOS (BCD) process technology that eliminatesturn-on resistance in the output power stage andinternal loss due to line resistances up to an ultimatelevel. With this technology, the IC can achieve highefficiency. In addition, the IC is packaged in a compactreverse heat radiation type power package to achievelow power consumption and low heat generation andeliminates necessity of external heat-sink up to a totaloutput power of 40W. This product satisfies both needsfor drastic downsizing, low-profile structures and manyfunction, high quality playback of sound system.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Audio Amplifiers and Preamplifiers
Product Number BM5481MUV
Product Name Class-D Speaker Amplifier for Digital Input with Built-in DSP
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
1.1W to1.5W Monaural Speaker Amplifier - BD7830NUV - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 20 dB
Continuous Power 1.5 watts
View Details
2 suppliers
Preamps with Built-in ALC - BA3308F - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Type Preamplifier
Output Gain 80 dB
View Details