Biamp Systems, Ltd. Commercial Audio Power Amplifiers REVAMP2250

Description
The REVAMP2250 is a professional 2-channel digital power amplifier with 2 x 350 watts output power @ 4 ohms, but is also bridgeable (1 x 700 watts @ 8 ohms). The unit incorporates a highly efficient SMPS power supply and outputs with efficient Class D output topology. The digital signal processor inside operates with one simple push button at the back of the unit to select an operating mode (6 presets). An example of a preset is the combination CH1 subwoofer and CH2 trafo load. In this example you have a low-pass filter for increased stability when using 100-volt transformers on the output, allowing you to use 100 volt speakers as top speakers combined with a standard low impedance subwoofer. With the other presets, channels can be bridged and high pass filters can be applied to a channel. Ease of use, high-tech, reliability and big output power has never been as cleverly combined as in this REVAMP2250 amplifier.
Datasheet
Description
The REVAMP2250 is a professional 2-channel digital power amplifier with 2 x 350 watts output power @ 4 ohms, but is also bridgeable (1 x 700 watts @ 8 ohms). The unit incorporates a highly efficient SMPS power supply and outputs with efficient Class D output topology. The digital signal processor inside operates with one simple push button at the back of the unit to select an operating mode (6 presets). An example of a preset is the combination CH1 subwoofer and CH2 trafo load. In this example you have a low-pass filter for increased stability when using 100-volt transformers on the output, allowing you to use 100 volt speakers as top speakers combined with a standard low impedance subwoofer. With the other presets, channels can be bridged and high pass filters can be applied to a channel. Ease of use, high-tech, reliability and big output power has never been as cleverly combined as in this REVAMP2250 amplifier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Power Amplifiers - REVAMP2250 - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Power Amplifiers
REVAMP2250
Commercial Audio Power Amplifiers REVAMP2250
The REVAMP2250 is a professional 2-channel digital power amplifier with 2 x 350 watts output power @ 4 ohms, but is also bridgeable (1 x 700 watts @ 8 ohms). The unit incorporates a highly efficient SMPS power supply and outputs with efficient Class D output topology. The digital signal processor inside operates with one simple push button at the back of the unit to select an operating mode (6 presets). An example of a preset is the combination CH1 subwoofer and CH2 trafo load. In this example you have a low-pass filter for increased stability when using 100-volt transformers on the output, allowing you to use 100 volt speakers as top speakers combined with a standard low impedance subwoofer. With the other presets, channels can be bridged and high pass filters can be applied to a channel. Ease of use, high-tech, reliability and big output power has never been as cleverly combined as in this REVAMP2250 amplifier.

The REVAMP2250 is a professional 2-channel digital power amplifier with 2 x 350 watts output power @ 4 ohms, but is also bridgeable (1 x 700 watts @ 8 ohms). The unit incorporates a highly efficient SMPS power supply and outputs with efficient Class D output topology.

The digital signal processor inside operates with one simple push button at the back of the unit to select an operating mode (6 presets). An example of a preset is the combination CH1 subwoofer and CH2 trafo load. In this example you have a low-pass filter for increased stability when using 100-volt transformers on the output, allowing you to use 100 volt speakers as top speakers combined with a standard low impedance subwoofer. With the other presets, channels can be bridged and high pass filters can be applied to a channel.

Ease of use, high-tech, reliability and big output power has never been as cleverly combined as in this REVAMP2250 amplifier.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number REVAMP2250
Product Name Commercial Audio Power Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Power Amplifiers - REVAMP4120T - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 2.50E-4 MHz
View Details