ROHM Semiconductor USA, LLC 20W+20W Class D Speaker Amplifier for Digital Input BD28620MUV

Description
BD28620MUV is a Class D Speaker Amplifier designed for Flat-panel TVs in particular for space-saving and low-power consumption. This IC delivers an output power of 20W+20W. This IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technology. With this technology, the IC can achieve high efficiency. In addition, the IC is packaged in a compact back-surface heat-sink type power package to achieve low power consumption and low heat generation and to eliminate need for external heat-sink. With this package, total output power is only 34W as compared to 40W total output power of package with external heat-sink This product satisfies all needs for drastic downsizing, low-profile structures and powerful high quality playback of sound systems.
Description
BD28620MUV is a Class D Speaker Amplifier designed for Flat-panel TVs in particular for space-saving and low-power consumption. This IC delivers an output power of 20W+20W. This IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technology. With this technology, the IC can achieve high efficiency. In addition, the IC is packaged in a compact back-surface heat-sink type power package to achieve low power consumption and low heat generation and to eliminate need for external heat-sink. With this package, total output power is only 34W as compared to 40W total output power of package with external heat-sink This product satisfies all needs for drastic downsizing, low-profile structures and powerful high quality playback of sound systems.

Suppliers

Company
Product
Description
Supplier Links
20W+20W Class D Speaker Amplifier for Digital Input - BD28620MUV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
20W+20W Class D Speaker Amplifier for Digital Input
BD28620MUV
20W+20W Class D Speaker Amplifier for Digital Input BD28620MUV
BD28620MUV is a Class D Speaker Amplifier designed for Flat-panel TVs in particular for space-saving and low-power consumption. This IC delivers an output power of 20W+20W. This IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technology. With this technology, the IC can achieve high efficiency. In addition, the IC is packaged in a compact back-surface heat-sink type power package to achieve low power consumption and low heat generation and to eliminate need for external heat-sink. With this package, total output power is only 34W as compared to 40W total output power of package with external heat-sink This product satisfies all needs for drastic downsizing, low-profile structures and powerful high quality playback of sound systems.

BD28620MUV is a Class D Speaker Amplifier designed for Flat-panel TVs in particular for space-saving and low-power consumption. This IC delivers an output power of 20W+20W. This IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technology. With this technology, the IC can achieve high efficiency. In addition, the IC is packaged in a compact back-surface heat-sink type power package to achieve low power consumption and low heat generation and to eliminate need for external heat-sink. With this package, total output power is only 34W as compared to 40W total output power of package with external heat-sink This product satisfies all needs for drastic downsizing, low-profile structures and powerful high quality playback of sound systems.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Audio Amplifiers and Preamplifiers
Product Number BD28620MUV
Product Name 20W+20W Class D Speaker Amplifier for Digital Input
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5423MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 28 to ? dB
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details