Woo Audio Inc. SET Class A Transformer coupled headphone amp WA6

Description
Price: $620 Color Black Silver * 1 pair of 6DE7 (or equivalent) and 1 tube rectifier are included. * AC Power cord and RCA interconnect cables are not included. * Shopping cart applies to the U.S. buyers only. International buyers please contact for shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications : Headphones impedance : 8-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 20 Hz - 30 KHz, -3dB Signal/Noise: 93 dB THD: = 0.3% Voltage: AC 110/220 V, 50/60 Hz External dimension: 6"(H), 5½(W), 13"(D) Weight: 13.5 lbs Standard Features: Point-to-Point wiring One 5AR4 [PDF] rectifier tube. Direct substitute: 5U4G Two 6DE7 [PDF] drive/power tubes Pseudo-dual power supply All tubes. No semi-conductors in the entire circuitry High or low headphone impedance switch One 1/4" (6.3mm) headphone jack 80 watts specially made toroidal power transformer. Full aluminum die-cast chassis, anodized finish Whole aluminum volume knob and power switch button Gold-plate RCA Silver-plated hook-up wires in Telfon jacket Brief Introduction to 6DE7: 6DE7 is a dual triode tube, consisting of one drive triode and one power triode. Its performance is similar to a combination of a 6SN7 and a 2A3. Rectifier tube replacement: Sophia Princess Mesh Plate 274B rectifier $150 (1 pc) with 30-day warranty To impact WA6's sound quality or for your super backup. Buy and ship independently. Sophia Electricâ„¢ 274B tube is a premium rectifier tube for a 5U4/5R4/5AR4 direct replacement with 3X longer plate structure, thus it has a deeper, wider sound stage and even smoothier sound than Mullard 5AR4. Drive/Power tube option 1: 1 matched pair of 6GL7/6EM7 plus one pair of 6GL7-6DE7 Teflon tube adapters. $110 (2 tubes + 2 adapters) The 6GL7/6EM7 is the ultimate driver/power tube for the WA6. It has great extension and excellent clarity on all frequency range. You will hear each note with breathing air around it. The sound is smooth and well balanced. This tube is compatible to the WA6. You will need to use a tube adapter becaue the pin layout is different than the 6DE7/6EW7. It is a twin triode tube with high amplification factor. It produces higher output. Click to see details 2 3 NOS tube. Buy and ship independently. Drive/Power tube option 2: 1 matched pair of 7N7 plus one pair of Teflon tube adapters $105 (2 tubes + 2 adapters) The 7N7 is a substitute tube to a 6DE7. It is usable on the WA6 with a 9-pin to Lokctal tube adapter. We highly recommended it as it is sonically superior to any direct substitute tubes of the WA6. Note that the 7N7 is not compatible with WA6-SE. Click to see details 2 3 4 NOS tube. Buy and ship independently. Drive/Power tube option 3: 1 matched pair of 6SN7GT plus one pair of Teflon tube adapters $150 (2 pcs) The 6SN7 is well known driver tube which is also compatible to the WA6 (not compatible to the WA6-SE). It is usable on the WA6 with a 9-pin to 8-pin tube adapter. Click to see details 2 3 NOS tube. Buy and ship independently. Drive/Power tube option 4: 1 matched pair of 6DR7 $17 (2 pcs) NOS tube. Buy and ship independently.
Description
Price: $620 Color Black Silver * 1 pair of 6DE7 (or equivalent) and 1 tube rectifier are included. * AC Power cord and RCA interconnect cables are not included. * Shopping cart applies to the U.S. buyers only. International buyers please contact for shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications : Headphones impedance : 8-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 20 Hz - 30 KHz, -3dB Signal/Noise: 93 dB THD: = 0.3% Voltage: AC 110/220 V, 50/60 Hz External dimension: 6"(H), 5½(W), 13"(D) Weight: 13.5 lbs Standard Features: Point-to-Point wiring One 5AR4 [PDF] rectifier tube. Direct substitute: 5U4G Two 6DE7 [PDF] drive/power tubes Pseudo-dual power supply All tubes. No semi-conductors in the entire circuitry High or low headphone impedance switch One 1/4" (6.3mm) headphone jack 80 watts specially made toroidal power transformer. Full aluminum die-cast chassis, anodized finish Whole aluminum volume knob and power switch button Gold-plate RCA Silver-plated hook-up wires in Telfon jacket Brief Introduction to 6DE7: 6DE7 is a dual triode tube, consisting of one drive triode and one power triode. Its performance is similar to a combination of a 6SN7 and a 2A3. Rectifier tube replacement: Sophia Princess Mesh Plate 274B rectifier $150 (1 pc) with 30-day warranty To impact WA6's sound quality or for your super backup. Buy and ship independently. Sophia Electricâ„¢ 274B tube is a premium rectifier tube for a 5U4/5R4/5AR4 direct replacement with 3X longer plate structure, thus it has a deeper, wider sound stage and even smoothier sound than Mullard 5AR4. Drive/Power tube option 1: 1 matched pair of 6GL7/6EM7 plus one pair of 6GL7-6DE7 Teflon tube adapters. $110 (2 tubes + 2 adapters) The 6GL7/6EM7 is the ultimate driver/power tube for the WA6. It has great extension and excellent clarity on all frequency range. You will hear each note with breathing air around it. The sound is smooth and well balanced. This tube is compatible to the WA6. You will need to use a tube adapter becaue the pin layout is different than the 6DE7/6EW7. It is a twin triode tube with high amplification factor. It produces higher output. Click to see details 2 3 NOS tube. Buy and ship independently. Drive/Power tube option 2: 1 matched pair of 7N7 plus one pair of Teflon tube adapters $105 (2 tubes + 2 adapters) The 7N7 is a substitute tube to a 6DE7. It is usable on the WA6 with a 9-pin to Lokctal tube adapter. We highly recommended it as it is sonically superior to any direct substitute tubes of the WA6. Note that the 7N7 is not compatible with WA6-SE. Click to see details 2 3 4 NOS tube. Buy and ship independently. Drive/Power tube option 3: 1 matched pair of 6SN7GT plus one pair of Teflon tube adapters $150 (2 pcs) The 6SN7 is well known driver tube which is also compatible to the WA6 (not compatible to the WA6-SE). It is usable on the WA6 with a 9-pin to 8-pin tube adapter. Click to see details 2 3 NOS tube. Buy and ship independently. Drive/Power tube option 4: 1 matched pair of 6DR7 $17 (2 pcs) NOS tube. Buy and ship independently.

Suppliers

Company
Product
Description
Supplier Links
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Elmhurst, NY, USA
SET Class A Transformer coupled headphone amp
WA6
SET Class A Transformer coupled headphone amp WA6
Price: $620 Color Black Silver * 1 pair of 6DE7 (or equivalent) and 1 tube rectifier are included. * AC Power cord and RCA interconnect cables are not included. * Shopping cart applies to the U.S. buyers only. International buyers please contact for shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications : Headphones impedance : 8-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 20 Hz - 30 KHz, -3dB Signal/Noise: 93 dB THD: = 0.3% Voltage: AC 110/220 V, 50/60 Hz External dimension: 6"(H), 5½(W), 13"(D) Weight: 13.5 lbs Standard Features: Point-to-Point wiring One 5AR4 [PDF] rectifier tube. Direct substitute: 5U4G Two 6DE7 [PDF] drive/power tubes Pseudo-dual power supply All tubes. No semi-conductors in the entire circuitry High or low headphone impedance switch One 1/4" (6.3mm) headphone jack 80 watts specially made toroidal power transformer. Full aluminum die-cast chassis, anodized finish Whole aluminum volume knob and power switch button Gold-plate RCA Silver-plated hook-up wires in Telfon jacket Brief Introduction to 6DE7: 6DE7 is a dual triode tube, consisting of one drive triode and one power triode. Its performance is similar to a combination of a 6SN7 and a 2A3. Rectifier tube replacement: Sophia Princess Mesh Plate 274B rectifier $150 (1 pc) with 30-day warranty To impact WA6's sound quality or for your super backup. Buy and ship independently. Sophia Electricâ„¢ 274B tube is a premium rectifier tube for a 5U4/5R4/5AR4 direct replacement with 3X longer plate structure, thus it has a deeper, wider sound stage and even smoothier sound than Mullard 5AR4. Drive/Power tube option 1: 1 matched pair of 6GL7/6EM7 plus one pair of 6GL7-6DE7 Teflon tube adapters. $110 (2 tubes + 2 adapters) The 6GL7/6EM7 is the ultimate driver/power tube for the WA6. It has great extension and excellent clarity on all frequency range. You will hear each note with breathing air around it. The sound is smooth and well balanced. This tube is compatible to the WA6. You will need to use a tube adapter becaue the pin layout is different than the 6DE7/6EW7. It is a twin triode tube with high amplification factor. It produces higher output. Click to see details 2 3 NOS tube. Buy and ship independently. Drive/Power tube option 2: 1 matched pair of 7N7 plus one pair of Teflon tube adapters $105 (2 tubes + 2 adapters) The 7N7 is a substitute tube to a 6DE7. It is usable on the WA6 with a 9-pin to Lokctal tube adapter. We highly recommended it as it is sonically superior to any direct substitute tubes of the WA6. Note that the 7N7 is not compatible with WA6-SE. Click to see details 2 3 4 NOS tube. Buy and ship independently. Drive/Power tube option 3: 1 matched pair of 6SN7GT plus one pair of Teflon tube adapters $150 (2 pcs) The 6SN7 is well known driver tube which is also compatible to the WA6 (not compatible to the WA6-SE). It is usable on the WA6 with a 9-pin to 8-pin tube adapter. Click to see details 2 3 NOS tube. Buy and ship independently. Drive/Power tube option 4: 1 matched pair of 6DR7 $17 (2 pcs) NOS tube. Buy and ship independently.

Price: $620 Color Black Silver * 1 pair of 6DE7 (or equivalent) and 1 tube rectifier are included. * AC Power cord and RCA interconnect cables are not included. * Shopping cart applies to the U.S. buyers only. International buyers please contact for shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications : Headphones impedance : 8-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 20 Hz - 30 KHz, -3dB Signal/Noise: 93 dB THD: = 0.3% Voltage: AC 110/220 V, 50/60 Hz External dimension: 6"(H), 5½(W), 13"(D) Weight: 13.5 lbs Standard Features: Point-to-Point wiring One 5AR4 [PDF] rectifier tube. Direct substitute: 5U4G Two 6DE7 [PDF] drive/power tubes Pseudo-dual power supply All tubes. No semi-conductors in the entire circuitry High or low headphone impedance switch One 1/4" (6.3mm) headphone jack 80 watts specially made toroidal power transformer. Full aluminum die-cast chassis, anodized finish Whole aluminum volume knob and power switch button Gold-plate RCA Silver-plated hook-up wires in Telfon jacket Brief Introduction to 6DE7: 6DE7 is a dual triode tube, consisting of one drive triode and one power triode. Its performance is similar to a combination of a 6SN7 and a 2A3. Rectifier tube replacement: Sophia Princess Mesh Plate 274B rectifier $150 (1 pc) with 30-day warranty To impact WA6's sound quality or for your super backup. Buy and ship independently. Sophia Electricâ„¢ 274B tube is a premium rectifier tube for a 5U4/5R4/5AR4 direct replacement with 3X longer plate structure, thus it has a deeper, wider sound stage and even smoothier sound than Mullard 5AR4. Drive/Power tube option 1: 1 matched pair of 6GL7/6EM7 plus one pair of 6GL7-6DE7 Teflon tube adapters. $110 (2 tubes + 2 adapters) The 6GL7/6EM7 is the ultimate driver/power tube for the WA6. It has great extension and excellent clarity on all frequency range. You will hear each note with breathing air around it. The sound is smooth and well balanced. This tube is compatible to the WA6. You will need to use a tube adapter becaue the pin layout is different than the 6DE7/6EW7. It is a twin triode tube with high amplification factor. It produces higher output. Click to see details 2 3 NOS tube. Buy and ship independently. Drive/Power tube option 2: 1 matched pair of 7N7 plus one pair of Teflon tube adapters $105 (2 tubes + 2 adapters) The 7N7 is a substitute tube to a 6DE7. It is usable on the WA6 with a 9-pin to Lokctal tube adapter. We highly recommended it as it is sonically superior to any direct substitute tubes of the WA6. Note that the 7N7 is not compatible with WA6-SE. Click to see details 2 3 4 NOS tube. Buy and ship independently. Drive/Power tube option 3: 1 matched pair of 6SN7GT plus one pair of Teflon tube adapters $150 (2 pcs) The 6SN7 is well known driver tube which is also compatible to the WA6 (not compatible to the WA6-SE). It is usable on the WA6 with a 9-pin to 8-pin tube adapter. Click to see details 2 3 NOS tube. Buy and ship independently. Drive/Power tube option 4: 1 matched pair of 6DR7 $17 (2 pcs) NOS tube. Buy and ship independently.

Supplier's Site

Technical Specifications

  Woo Audio Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number WA6
Product Name SET Class A Transformer coupled headphone amp
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Preamplifiers - PM7400MKII - Biamp Systems, Ltd.
Specs
Type Preamplifier
View Details