TS-800 -- INFRARED CONFERENCE SYSTEM (BASIC)
Visual Sound, Inc.
Infrared conference system (basic)
TS-800
Description
TOA Electronics, Inc.
Description
TOA Electronics, Inc.
Suppliers
Infrared conference system (basic)
TS-800
Supplier's Site
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
TS-800 |
|
Product Name
|
Infrared conference system (basic) |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
118 dB
Nominal Power
15 watts
View Details
Nominal Power
60 watts
Sensitivity
89.6 dB
Resonance Frequency
30 Hz
View Details
Nominal Power
100 watts
Maximum Power
225 watts
Impedance
4 ohms
View Details