Tymphany Corporation HDS Woofer, 8" (200 mm), Nomex cone, cut alu basket, 8 ohm HDS-P830869

Description
Peerless Gold Woofers (HDS-P830869) HDS Woofer, 8" (200 mm), Nomex cone, cut alu basket, 8 ohm
Description
Peerless Gold Woofers (HDS-P830869) HDS Woofer, 8" (200 mm), Nomex cone, cut alu basket, 8 ohm

Suppliers

Company
Product
Description
Supplier Links
HDS Woofer, 8
Cupertino, CA, USA
HDS Woofer, 8" (200 mm), Nomex cone, cut alu basket, 8 ohm
HDS-P830869
HDS Woofer, 8" (200 mm), Nomex cone, cut alu basket, 8 ohm HDS-P830869
Peerless Gold Woofers (HDS-P830869) HDS Woofer, 8" (200 mm), Nomex cone, cut alu basket, 8 ohm

Peerless Gold Woofers (HDS-P830869)
HDS Woofer, 8" (200 mm), Nomex cone, cut alu basket, 8 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number HDS-P830869
Product Name HDS Woofer, 8" (200 mm), Nomex cone, cut alu basket, 8 ohm
Nominal Power 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 163444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
MVP Series II 15
Specs
SPL 125 dB
Nominal Power 200 watts
Sensitivity 95 dB
View Details