RS Components, Ltd. Speaker Drivers 512796

Description
Visaton BG 17 8 OHM Speaker Driver
Request a Quote
Description
Visaton BG 17 8 OHM Speaker Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Drivers - 512796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
512796
Speaker Drivers 512796
Visaton BG 17 8 OHM Speaker Driver

Visaton BG 17 8 OHM Speaker Driver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 512796
Product Name Speaker Drivers
Size 6.50 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speakers - 526964 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Speaker Drivers - 7191973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speaker Drivers - 7560130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details