Federal Signal Corporation - Industrial Signaling and Systems 304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers 304GCX-024-CN-R

Description
Available in 24 Vdc Four wire supervisable power circuit Capable of producing tones or voice messages Built in gain control Digital signal amplification Fused input and output Cast aluminum housing, spun aluminum projector External mounting tabs Indoor/outdoor use Type 4X, IP66 enclosure IP69K compliant CSFM Approved UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III 304GCX/314GCX are UL Fire Listed 304GCX-CN/314GCX-CN are ULC Fire Listed Features Models 304GCX, 314GCX, 304GCX-CN, and 314GCX-CN SelecTone® Hazardous Location Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. These amplified speakers are compatible with fire alarm, voice evacuation, suppression supervised control panels and power boosters. These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM*) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the audio output of the EVAC panel. The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with gray powder coat paint. These speakers are easily installed with external mounting tabs. The rugged construction and high output of the Models 304GCX and 314GCX make it ideal for use in harsh environments with high ambient noise levels.
Request a Quote
Description
Available in 24 Vdc Four wire supervisable power circuit Capable of producing tones or voice messages Built in gain control Digital signal amplification Fused input and output Cast aluminum housing, spun aluminum projector External mounting tabs Indoor/outdoor use Type 4X, IP66 enclosure IP69K compliant CSFM Approved UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III 304GCX/314GCX are UL Fire Listed 304GCX-CN/314GCX-CN are ULC Fire Listed Features Models 304GCX, 314GCX, 304GCX-CN, and 314GCX-CN SelecTone® Hazardous Location Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. These amplified speakers are compatible with fire alarm, voice evacuation, suppression supervised control panels and power boosters. These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM*) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the audio output of the EVAC panel. The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with gray powder coat paint. These speakers are easily installed with external mounting tabs. The rugged construction and high output of the Models 304GCX and 314GCX make it ideal for use in harsh environments with high ambient noise levels.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers
304GCX-024-CN-R
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers 304GCX-024-CN-R
Available in 24 Vdc Four wire supervisable power circuit Capable of producing tones or voice messages Built in gain control Digital signal amplification Fused input and output Cast aluminum housing, spun aluminum projector External mounting tabs Indoor/outdoor use Type 4X, IP66 enclosure IP69K compliant CSFM Approved UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III 304GCX/314GCX are UL Fire Listed 304GCX-CN/314GCX-CN are ULC Fire Listed Features Models 304GCX, 314GCX, 304GCX-CN, and 314GCX-CN SelecTone® Hazardous Location Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. These amplified speakers are compatible with fire alarm, voice evacuation, suppression supervised control panels and power boosters. These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM*) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the audio output of the EVAC panel. The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with gray powder coat paint. These speakers are easily installed with external mounting tabs. The rugged construction and high output of the Models 304GCX and 314GCX make it ideal for use in harsh environments with high ambient noise levels.
  • Available in 24 Vdc
  • Four wire supervisable power circuit
  • Capable of producing tones or voice messages
  • Built in gain control
  • Digital signal amplification
  • Fused input and output
  • Cast aluminum housing, spun aluminum projector
  • External mounting tabs
  • Indoor/outdoor use
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • CSFM Approved
  • UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III
  • 304GCX/314GCX are UL Fire Listed
  • 304GCX-CN/314GCX-CN are ULC Fire Listed

Features

Models 304GCX, 314GCX, 304GCX-CN, and 314GCX-CN SelecTone® Hazardous Location Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. These amplified speakers are compatible with fire alarm, voice evacuation, suppression supervised control panels and power boosters.

These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM*) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the audio output of the EVAC panel.

The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with gray powder coat paint. These speakers are easily installed with external mounting tabs.

The rugged construction and high output of the Models 304GCX and 314GCX make it ideal for use in harsh environments with high ambient noise levels.

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number 304GCX-024-CN-R
Product Name 304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details