JL Audio, Inc. M-Series 7.7-inch Marine Cockpit Component System for Infinite-Baffle Use (100 W, 4 Ω) - Titanium Sport Grille M770-CCS-SG-TB

Description
Purpose-engineered and built for real marine duty, the M-Series component systems deliver maximum audio performance in any open-air boating environment.
Description
Purpose-engineered and built for real marine duty, the M-Series component systems deliver maximum audio performance in any open-air boating environment.

Suppliers

Company
Product
Description
Supplier Links
M-Series 7.7-inch Marine Cockpit Component System for Infinite-Baffle Use (100 W, 4 Ω) - Titanium Sport Grille - M770-CCS-SG-TB - JL Audio, Inc.
Miramar, FL, USA
M-Series 7.7-inch Marine Cockpit Component System for Infinite-Baffle Use (100 W, 4 Ω) - Titanium Sport Grille
M770-CCS-SG-TB
M-Series 7.7-inch Marine Cockpit Component System for Infinite-Baffle Use (100 W, 4 Ω) - Titanium Sport Grille M770-CCS-SG-TB
Purpose-engineered and built for real marine duty, the M-Series component systems deliver maximum audio performance in any open-air boating environment.

Purpose-engineered and built for real marine duty, the M-Series component systems deliver maximum audio performance in any open-air boating environment.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number M770-CCS-SG-TB
Product Name M-Series 7.7-inch Marine Cockpit Component System for Infinite-Baffle Use (100 W, 4 Ω) - Titanium Sport Grille
Nominal Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 7191970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
W1v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
Speakers - TC8FD05-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 147 Hz
View Details