Visual Sound, Inc. Two-way Full Range Speaker System with 15 Inch Woofer TLS 5X

Description
Peavey Electronics The TLS™-X Series features higher power ratings, custom components, sleek new look with a 3-D metal grille, metal corners for protection, metal handles for portability and a lightweight design for fast & easy load in/load out. The TLS™ 5X two-way system features a Peavey Sheffield® Pro 1500+ premium 15 inch woofer with a 2.5 inch voice coil and a 14XT™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn with Sound Guard™ IV high frequency driver protection. It is rated at 500 watts program and 1,000 watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made via two 1/4 phone jacks in parallel for daisy-chaining. For super low-end, couple this with a TLS™ 115X add-on subwoofer and hear the earth quake. 500 watt full-range trapezoidal enclosure One 15 inch Sheffield® Pro 1500+ woofer and a 14XT™ titanium compression driver Sound Guard™ IV high frequency driver protection circuit SA™-1 stand adapter 66 Hz-17 kHz 98 dB at 1W/1m 8 ohms
Description
Peavey Electronics The TLS™-X Series features higher power ratings, custom components, sleek new look with a 3-D metal grille, metal corners for protection, metal handles for portability and a lightweight design for fast & easy load in/load out. The TLS™ 5X two-way system features a Peavey Sheffield® Pro 1500+ premium 15 inch woofer with a 2.5 inch voice coil and a 14XT™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn with Sound Guard™ IV high frequency driver protection. It is rated at 500 watts program and 1,000 watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made via two 1/4 phone jacks in parallel for daisy-chaining. For super low-end, couple this with a TLS™ 115X add-on subwoofer and hear the earth quake. 500 watt full-range trapezoidal enclosure One 15 inch Sheffield® Pro 1500+ woofer and a 14XT™ titanium compression driver Sound Guard™ IV high frequency driver protection circuit SA™-1 stand adapter 66 Hz-17 kHz 98 dB at 1W/1m 8 ohms

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two-way Full Range Speaker System with 15 Inch Woofer
TLS 5X
Two-way Full Range Speaker System with 15 Inch Woofer TLS 5X
Peavey Electronics The TLS™-X Series features higher power ratings, custom components, sleek new look with a 3-D metal grille, metal corners for protection, metal handles for portability and a lightweight design for fast & easy load in/load out. The TLS™ 5X two-way system features a Peavey Sheffield® Pro 1500+ premium 15 inch woofer with a 2.5 inch voice coil and a 14XT™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn with Sound Guard™ IV high frequency driver protection. It is rated at 500 watts program and 1,000 watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made via two 1/4 phone jacks in parallel for daisy-chaining. For super low-end, couple this with a TLS™ 115X add-on subwoofer and hear the earth quake. 500 watt full-range trapezoidal enclosure One 15 inch Sheffield® Pro 1500+ woofer and a 14XT™ titanium compression driver Sound Guard™ IV high frequency driver protection circuit SA™-1 stand adapter 66 Hz-17 kHz 98 dB at 1W/1m 8 ohms

Peavey Electronics

The TLS™-X Series features higher power ratings, custom components, sleek new look with a 3-D metal grille, metal corners for protection, metal handles for portability and a lightweight design for fast & easy load in/load out. The TLS™ 5X two-way system features a Peavey Sheffield® Pro 1500+ premium 15 inch woofer with a 2.5 inch voice coil and a 14XT™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn with Sound Guard™ IV high frequency driver protection. It is rated at 500 watts program and 1,000 watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made via two 1/4 phone jacks in parallel for daisy-chaining. For super low-end, couple this with a TLS™ 115X add-on subwoofer and hear the earth quake.

  • 500 watt full-range trapezoidal enclosure
  • One 15 inch Sheffield® Pro 1500+ woofer and a 14XT™ titanium compression driver
  • Sound Guard™ IV high frequency driver protection circuit
  • SA™-1 stand adapter
  • 66 Hz-17 kHz
  • 98 dB at 1W/1m
  • 8 ohms
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TLS 5X
Product Name Two-way Full Range Speaker System with 15 Inch Woofer
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7800719 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details