Hangzhou Crysound Electronics Co., Ltd. Loudspeaker CRY604

Description
CRY604 standard sound source is a closed far-field sound source, which can effectively avoid problems such as short circuit and interference compared to conventional open sound sources. CRY604 standard sound source is suitable for acoustic test scenarios that require a single sound source within the long-range (30 cm - 100 cm) free field. The frequency response characteristics comply with the international standard IEEE 269.661 and such characteristics as good low and high frequencies are also available.
Description
CRY604 standard sound source is a closed far-field sound source, which can effectively avoid problems such as short circuit and interference compared to conventional open sound sources. CRY604 standard sound source is suitable for acoustic test scenarios that require a single sound source within the long-range (30 cm - 100 cm) free field. The frequency response characteristics comply with the international standard IEEE 269.661 and such characteristics as good low and high frequencies are also available.

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Loudspeaker
CRY604
Loudspeaker CRY604
CRY604 standard sound source is a closed far-field sound source, which can effectively avoid problems such as short circuit and interference compared to conventional open sound sources. CRY604 standard sound source is suitable for acoustic test scenarios that require a single sound source within the long-range (30 cm - 100 cm) free field. The frequency response characteristics comply with the international standard IEEE 269.661 and such characteristics as good low and high frequencies are also available.

CRY604 standard sound source is a closed far-field sound source, which can effectively avoid problems such as short circuit and interference compared to conventional open sound sources. CRY604 standard sound source is suitable for acoustic test scenarios that require a single sound source within the long-range (30 cm - 100 cm) free field. The frequency response characteristics comply with the international standard IEEE 269.661 and such characteristics as good low and high frequencies are also available.

Supplier's Site

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Speakers
Product Number CRY604
Product Name Loudspeaker
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710872 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
 - SVP-12PM - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 450 watts
Impedance 8 ohms
Sensitivity 97 dB
View Details