Federal Signal Corporation - Industrial Signaling and Systems G-SPK Global Series® Hazardous Location Loudspeakers G-SPK-070-D

Description
Available in 70 Vrms or 100 Vrms Optional ratcheting stainless steel U-bracket trunnion mount with mounting hardware (field installation required) Non-metallic, Glass Reinforced Polyester (GRP) corrosion-resistant design, available in Red or Black Field customizable legend plates available (2) M20 entries standard on Ex d models, (3) M20 entries standard on Ex de models Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow Type 4X, IP66 enclosure UKEX certified Features Global Series® Loudspeakers utilize the latest techniques in non-metallic housing construction to improve corrosion resistance and reduce weight when compared to traditional metal housings. Standard (15 W) models are certified for gas Group IIC environments. The Global Series Loudspeakers are available with explosion-proof Ex d surface, Ex d trunnion, or Ex de surface mounts. Ex d surface and trunnion mount models come standard with (2) M20 entries. The increased safety Ex de surface mount models include separate terminal chambers for quick field termination or pass-through wiring and include (3) M20 entries in a standard configuration. Global Series Loudspeakers are designed to accept an audio input of either 70 V rms or 100 Vrms (model-specific). (5) remotely selectable tap settings are available at each of the high and low volume settings (user configurable). Standard (15 W) Global Series Loudspeakers can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available.
Request a Quote Datasheet
Description
Available in 70 Vrms or 100 Vrms Optional ratcheting stainless steel U-bracket trunnion mount with mounting hardware (field installation required) Non-metallic, Glass Reinforced Polyester (GRP) corrosion-resistant design, available in Red or Black Field customizable legend plates available (2) M20 entries standard on Ex d models, (3) M20 entries standard on Ex de models Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow Type 4X, IP66 enclosure UKEX certified Features Global Series® Loudspeakers utilize the latest techniques in non-metallic housing construction to improve corrosion resistance and reduce weight when compared to traditional metal housings. Standard (15 W) models are certified for gas Group IIC environments. The Global Series Loudspeakers are available with explosion-proof Ex d surface, Ex d trunnion, or Ex de surface mounts. Ex d surface and trunnion mount models come standard with (2) M20 entries. The increased safety Ex de surface mount models include separate terminal chambers for quick field termination or pass-through wiring and include (3) M20 entries in a standard configuration. Global Series Loudspeakers are designed to accept an audio input of either 70 V rms or 100 Vrms (model-specific). (5) remotely selectable tap settings are available at each of the high and low volume settings (user configurable). Standard (15 W) Global Series Loudspeakers can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
G-SPK Global Series® Hazardous Location Loudspeakers
G-SPK-070-D
G-SPK Global Series® Hazardous Location Loudspeakers G-SPK-070-D
Available in 70 Vrms or 100 Vrms Optional ratcheting stainless steel U-bracket trunnion mount with mounting hardware (field installation required) Non-metallic, Glass Reinforced Polyester (GRP) corrosion-resistant design, available in Red or Black Field customizable legend plates available (2) M20 entries standard on Ex d models, (3) M20 entries standard on Ex de models Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow Type 4X, IP66 enclosure UKEX certified Features Global Series® Loudspeakers utilize the latest techniques in non-metallic housing construction to improve corrosion resistance and reduce weight when compared to traditional metal housings. Standard (15 W) models are certified for gas Group IIC environments. The Global Series Loudspeakers are available with explosion-proof Ex d surface, Ex d trunnion, or Ex de surface mounts. Ex d surface and trunnion mount models come standard with (2) M20 entries. The increased safety Ex de surface mount models include separate terminal chambers for quick field termination or pass-through wiring and include (3) M20 entries in a standard configuration. Global Series Loudspeakers are designed to accept an audio input of either 70 V rms or 100 Vrms (model-specific). (5) remotely selectable tap settings are available at each of the high and low volume settings (user configurable). Standard (15 W) Global Series Loudspeakers can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available.
  • Available in 70 Vrms or 100 Vrms
  • Optional ratcheting stainless steel U-bracket trunnion mount with mounting hardware (field installation required)
  • Non-metallic, Glass Reinforced Polyester (GRP) corrosion-resistant design, available in Red or Black
  • Field customizable legend plates available
  • (2) M20 entries standard on Ex d models, (3) M20 entries standard on Ex de models
  • Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow
  • Type 4X, IP66 enclosure
  • UKEX certified

Features

Global Series® Loudspeakers utilize the latest techniques in non-metallic housing construction to improve corrosion resistance and reduce weight when compared to traditional metal housings. Standard (15 W) models are certified for gas Group IIC environments.

The Global Series Loudspeakers are available with explosion-proof Ex d surface, Ex d trunnion, or Ex de surface mounts. Ex d surface and trunnion mount models come standard with (2) M20 entries. The increased safety Ex de surface mount models include separate terminal chambers for quick field termination or pass-through wiring and include (3) M20 entries in a standard configuration.

Global Series Loudspeakers are designed to accept an audio input of either 70 V rms or 100 Vrms (model-specific). (5) remotely selectable tap settings are available at each of the high and low volume settings (user configurable).

Standard (15 W) Global Series Loudspeakers can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number G-SPK-070-D
Product Name G-SPK Global Series® Hazardous Location Loudspeakers
SPL 110 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details