RS Components, Ltd. Speaker Drivers 7560133

Description
Visaton K 23 SQ, 8 ohm Speaker Driver
Request a Quote
Description
Visaton K 23 SQ, 8 ohm Speaker Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Drivers - 7560133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
7560133
Speaker Drivers 7560133
Visaton K 23 SQ, 8 ohm Speaker Driver

Visaton K 23 SQ, 8 ohm Speaker Driver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 7560133
Product Name Speaker Drivers
Size 0.89 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7903975 - RS Components, Ltd.
Specs
Impedance 32 ohms
Size 0.91 inch (23 mm)
View Details
Miniature Speakers - 1176049 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Speaker Drivers - 526911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 6.69 inch (170 mm)
View Details
Speaker Drivers - 2318265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.09 inch (180 mm)
View Details