Knowles Electronics, LLC. Speakers CM-28421-000

Description
360 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
360 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1106-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1106-ND
Speakers 423-1106-ND
360 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 5kHz Top Round

360 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
CM-28421-000
Speakers & Transducers CM-28421-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1106-ND CM-28421-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 4318614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details