Biamp Systems, Ltd. Amplifiers Vocia VA-4300CV

Description
The VA-4300CV is a digital networked four-channel constant voltage 70V/100V amplifier. It is CobraNet-enabled and capable of delivering continuous audio power at 300 Watts per channel. The VA-4300CV also has dual Ethernet ports for redundant CobraNet connectivity, comprehensive failover capabilities (device-to-device and channel-to-channel failover), and dual power inputs. Four channels; 300W per channel Page active relay Comprehensive failover Extended audio delay (up to 32 seconds per channel) CobraNet audio/control with dynamic use of available bundles Flexible line monitoring Dual Ethernet ports for network redundancy Dual power inputs (100-240V and 2x 48V DC) Rack mountable (2RU) EN 54-16 certified, CE marked and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The VA-4300CV is a digital networked four-channel constant voltage 70V/100V amplifier. It is CobraNet-enabled and capable of delivering continuous audio power at 300 Watts per channel. The VA-4300CV also has dual Ethernet ports for redundant CobraNet connectivity, comprehensive failover capabilities (device-to-device and channel-to-channel failover), and dual power inputs. Four channels; 300W per channel Page active relay Comprehensive failover Extended audio delay (up to 32 seconds per channel) CobraNet audio/control with dynamic use of available bundles Flexible line monitoring Dual Ethernet ports for network redundancy Dual power inputs (100-240V and 2x 48V DC) Rack mountable (2RU) EN 54-16 certified, CE marked and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifiers - Vocia VA-4300CV - Biamp Systems, Ltd.
Beaverton, OR, United States
The VA-4300CV is a digital networked four-channel constant voltage 70V/100V amplifier. It is CobraNet-enabled and capable of delivering continuous audio power at 300 Watts per channel. The VA-4300CV also has dual Ethernet ports for redundant CobraNet connectivity, comprehensive failover capabilities (device-to-device and channel-to-channel failover), and dual power inputs. Four channels; 300W per channel Page active relay Comprehensive failover Extended audio delay (up to 32 seconds per channel) CobraNet audio/control with dynamic use of available bundles Flexible line monitoring Dual Ethernet ports for network redundancy Dual power inputs (100-240V and 2x 48V DC) Rack mountable (2RU) EN 54-16 certified, CE marked and RoHS compliant Covered by Biamp Systems’ five-year warranty

The VA-4300CV is a digital networked four-channel constant voltage 70V/100V amplifier. It is CobraNet-enabled and capable of delivering continuous audio power at 300 Watts per channel. The VA-4300CV also has dual Ethernet ports for redundant CobraNet connectivity, comprehensive failover capabilities (device-to-device and channel-to-channel failover), and dual power inputs.

  • Four channels; 300W per channel
  • Page active relay
  • Comprehensive failover
  • Extended audio delay (up to 32 seconds per channel)
  • CobraNet audio/control with dynamic use of available bundles
  • Flexible line monitoring
  • Dual Ethernet ports for network redundancy
  • Dual power inputs (100-240V and 2x 48V DC)
  • Rack mountable (2RU)
  • EN 54-16 certified, CE marked and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number Vocia VA-4300CV
Product Name Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Preamps with Built-in ALC - BA3308F - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Type Preamplifier
Output Gain 80 dB
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD27400GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 26 dB
View Details
2 suppliers