Visual Sound, Inc. Sx/Sb Series™ Speaker System Sx80PIX

Description
Electro-Voice *Ultra-compact two-way 8" system with 175 watts continuous, 700 watts peak power handling *EV DH2005 pure titanium compression driver for great sound and reliable performance *90°; x 65°; constant-directivity high-frequency horn *Paintable, black polystyrene enclosure *Black powder-coated full-face stainless steel grille, with foam backing and a polyester water mesh shield provides a high degree of weather resistance *70.7/100-volt 60-watt transformer option with selectable taps at 60 watts, 30 watts, 15 watts, 7.5 watts, 3.7 watts and 1.8 watts *Suspension points accommodate Sx80MBB and Sx80MBW wall/ceiling brackets and OmniMount® Series 75 mounting hardware (OmniMount is a registered trademark of OmniMount Systems, Inc.) Designed for Commercial Sound/Life Safety, House of Worship, and other applications. 2-Way Full-range Vented LF enclosure 1" voicecoil (titanium diaphragm) PRO™ Driver protection HF-horn features Varipath™ Trapezoidal Compact dimensions 7 x M6 and 4 x M5 inserts
Description
Electro-Voice *Ultra-compact two-way 8" system with 175 watts continuous, 700 watts peak power handling *EV DH2005 pure titanium compression driver for great sound and reliable performance *90°; x 65°; constant-directivity high-frequency horn *Paintable, black polystyrene enclosure *Black powder-coated full-face stainless steel grille, with foam backing and a polyester water mesh shield provides a high degree of weather resistance *70.7/100-volt 60-watt transformer option with selectable taps at 60 watts, 30 watts, 15 watts, 7.5 watts, 3.7 watts and 1.8 watts *Suspension points accommodate Sx80MBB and Sx80MBW wall/ceiling brackets and OmniMount® Series 75 mounting hardware (OmniMount is a registered trademark of OmniMount Systems, Inc.) Designed for Commercial Sound/Life Safety, House of Worship, and other applications. 2-Way Full-range Vented LF enclosure 1" voicecoil (titanium diaphragm) PRO™ Driver protection HF-horn features Varipath™ Trapezoidal Compact dimensions 7 x M6 and 4 x M5 inserts

Suppliers

Company
Product
Description
Supplier Links
Sx/Sb Series™ Speaker System - Sx80PIX - Visual Sound, Inc.
Broomall, PA, USA
Sx/Sb Series™ Speaker System
Sx80PIX
Sx/Sb Series™ Speaker System Sx80PIX
Electro-Voice *Ultra-compact two-way 8" system with 175 watts continuous, 700 watts peak power handling *EV DH2005 pure titanium compression driver for great sound and reliable performance *90°; x 65°; constant-directivity high-frequency horn *Paintable, black polystyrene enclosure *Black powder-coated full-face stainless steel grille, with foam backing and a polyester water mesh shield provides a high degree of weather resistance *70.7/100-volt 60-watt transformer option with selectable taps at 60 watts, 30 watts, 15 watts, 7.5 watts, 3.7 watts and 1.8 watts *Suspension points accommodate Sx80MBB and Sx80MBW wall/ceiling brackets and OmniMount® Series 75 mounting hardware (OmniMount is a registered trademark of OmniMount Systems, Inc.) Designed for Commercial Sound/Life Safety, House of Worship, and other applications. 2-Way Full-range Vented LF enclosure 1" voicecoil (titanium diaphragm) PRO™ Driver protection HF-horn features Varipath™ Trapezoidal Compact dimensions 7 x M6 and 4 x M5 inserts

Electro-Voice

*Ultra-compact two-way 8" system with 175 watts continuous, 700 watts peak power handling
*EV DH2005 pure titanium compression driver for great sound and reliable performance
*90°; x 65°; constant-directivity high-frequency horn
*Paintable, black polystyrene enclosure
*Black powder-coated full-face stainless steel grille, with foam backing and a polyester water mesh shield provides a high degree of weather resistance
*70.7/100-volt 60-watt transformer option with selectable taps at 60 watts, 30 watts, 15 watts, 7.5 watts, 3.7 watts and 1.8 watts
*Suspension points accommodate Sx80MBB and Sx80MBW wall/ceiling brackets and OmniMount® Series 75 mounting hardware (OmniMount is a registered trademark of OmniMount Systems, Inc.)

  • Designed for Commercial Sound/Life Safety, House of Worship, and other applications.
  • 2-Way Full-range
  • Vented LF enclosure
  • 1" voicecoil (titanium diaphragm)
  • PRO™ Driver protection
  • HF-horn features Varipath™
  • Trapezoidal
  • Compact dimensions
  • 7 x M6 and 4 x M5 inserts
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sx80PIX
Product Name Sx/Sb Series™ Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speaker Drivers - 526926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 12.95 inch (329 mm)
View Details
Speakers - TA6FD00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 147 Hz
View Details
TW5 13.5-inch Subwoofer Driver (600 W, 3 Ω) - 13TW5-3 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 3 ohms
Size 13.50 inch (343 mm)
View Details