Tymphany Corporation Speakers TA6FD00-04

Description
3.99 Ohms Full Range Speaker 10W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
3.99 Ohms Full Range Speaker 10W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - TA6FD00-04-ND - DigiKey
Thief River Falls, MN, United States
3.99 Ohms Full Range Speaker 10W 100Hz ~ 20kHz Top Round, Square Frame

3.99 Ohms Full Range Speaker 10W 100Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number TA6FD00-04-ND
Product Name Speakers
Resonance Frequency 147 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7191960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.40 inch (61 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Standalone Horn/Driver System - RMG-200A - Biamp Systems, Ltd.
Specs
Frequency Response 400 Hz
Application Telephone or Voice Communication
View Details
NE Woofer, 5.25
Specs
Nominal Power 85 watts
Sensitivity 87 dB
Resonance Frequency 54 Hz
View Details