JL Audio, Inc. TW5 13.5-inch Subwoofer Driver (600 W, 3 Ω) 13TW5-3

Description
Groundbreaking large woofer performance is now available with only 2.5 inches of mounting depth.
Description
Groundbreaking large woofer performance is now available with only 2.5 inches of mounting depth.

Suppliers

Company
Product
Description
Supplier Links
TW5 13.5-inch Subwoofer Driver (600 W, 3 Ω) - 13TW5-3 - JL Audio, Inc.
Miramar, FL, USA
TW5 13.5-inch Subwoofer Driver (600 W, 3 Ω)
13TW5-3
TW5 13.5-inch Subwoofer Driver (600 W, 3 Ω) 13TW5-3
Groundbreaking large woofer performance is now available with only 2.5 inches of mounting depth.

Groundbreaking large woofer performance is now available with only 2.5 inches of mounting depth.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 13TW5-3
Product Name TW5 13.5-inch Subwoofer Driver (600 W, 3 Ω)
Nominal Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 4318692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
Powered Subwoofer with 12-inch Subwoofer Driver, 1500 watts - f112-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 52154.20 g (1840.00 oz)
Application Automotive
View Details
Speakers - GBS-200F35CP02-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 42 Hz
View Details