The AD-SO-25 is a 25-watt non-amplified speaker designed for wall mounting in indoor and outdoor applications, featuring a heavy-duty cast aluminum housing with a powder coat finish and an IP66-rated enclosure. It operates within a temperature range of -50°F to 150°F, has an 8 Ω impedance, and a frequency response of 800-5000 Hz. Its dimensions are 9.88 inches in height, 6.50 inches in width, and 4.26 inches in depth, with a net weight of 8.0 lb (3.63 kg).
Features
Available for both indoor and outdoor applications, these 25 watt Speakers feature a heavy duty cast aluminum housing with powder coat finish, talk-back capability and optional integrated volume control. Speakers are available for flush, wall and swivel mounting.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Speakers |
| Product Number | AD-SO-25 |
| Product Name | AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers |
| Features | Outdoor |