Visual Sound, Inc. 3-Way, 20W - 40W Max, FR 80Hz - 20kHz (outdoor/indoor) ST83

Description
OWI, Inc. 3-Way, 20W - 40W Max, FR 80Hz - 20kHz (outdoor/indoor),
Description
OWI, Inc. 3-Way, 20W - 40W Max, FR 80Hz - 20kHz (outdoor/indoor),

Suppliers

Company
Product
Description
Supplier Links
3-Way, 20W - 40W Max, FR 80Hz - 20kHz (outdoor/indoor) - ST83 - Visual Sound, Inc.
Broomall, PA, USA
3-Way, 20W - 40W Max, FR 80Hz - 20kHz (outdoor/indoor)
ST83
3-Way, 20W - 40W Max, FR 80Hz - 20kHz (outdoor/indoor) ST83
OWI, Inc. 3-Way, 20W - 40W Max, FR 80Hz - 20kHz (outdoor/indoor),

OWI, Inc.

3-Way, 20W - 40W Max, FR 80Hz - 20kHz (outdoor/indoor),

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ST83
Product Name 3-Way, 20W - 40W Max, FR 80Hz - 20kHz (outdoor/indoor)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 57 ohms
Sensitivity 91 dB
Size 0.20 inch (5 mm)
View Details