RS Components, Ltd. Speaker Drivers 512819

Description
Visaton K 36 WP 8 OHM Speaker Driver
Request a Quote
Description
Visaton K 36 WP 8 OHM Speaker Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Drivers - 512819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
512819
Speaker Drivers 512819
Visaton K 36 WP 8 OHM Speaker Driver

Visaton K 36 WP 8 OHM Speaker Driver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 512819
Product Name Speaker Drivers
Size 1.42 inch (36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 277368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Frequency Response 20000 Hz
View Details
Speakers - 526792 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Speaker Drivers - 6284513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
Speakers - 526908 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Size 1.01 inch (26 mm)
View Details