Knowles Electronics, LLC. FK Series Receivers

Description
The world's smallest balanced-armature receiver, the FK series is designed for CIC applications where minimum size and maximum fit rate is needed. Only 0.025cc in total volume, the FK receiver can provide over 123dB SPL output for even the tightest fittings and deepest insertions. The wide bandwidth version pushes the boundaries of high-frequency performance. As part of the TWFK receiver, the WBFK offers the widest bandwidth response of any receiver. Features 123dB SPL maximum output Two-terminal zero-bias configuration Undamped, screen damped, and internally damped responses Numerous port locations Wide range of coil impedances Wide bandwidth version available - ideal for patients with mild to moderate high-frequency hearing loss.
Description
The world's smallest balanced-armature receiver, the FK series is designed for CIC applications where minimum size and maximum fit rate is needed. Only 0.025cc in total volume, the FK receiver can provide over 123dB SPL output for even the tightest fittings and deepest insertions. The wide bandwidth version pushes the boundaries of high-frequency performance. As part of the TWFK receiver, the WBFK offers the widest bandwidth response of any receiver. Features 123dB SPL maximum output Two-terminal zero-bias configuration Undamped, screen damped, and internally damped responses Numerous port locations Wide range of coil impedances Wide bandwidth version available - ideal for patients with mild to moderate high-frequency hearing loss.

Suppliers

Company
Product
Description
Supplier Links
FK Series Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
FK Series Receivers
FK Series Receivers
The world's smallest balanced-armature receiver, the FK series is designed for CIC applications where minimum size and maximum fit rate is needed. Only 0.025cc in total volume, the FK receiver can provide over 123dB SPL output for even the tightest fittings and deepest insertions. The wide bandwidth version pushes the boundaries of high-frequency performance. As part of the TWFK receiver, the WBFK offers the widest bandwidth response of any receiver. Features 123dB SPL maximum output Two-terminal zero-bias configuration Undamped, screen damped, and internally damped responses Numerous port locations Wide range of coil impedances Wide bandwidth version available - ideal for patients with mild to moderate high-frequency hearing loss.

The world's smallest balanced-armature receiver, the FK series is designed for CIC applications where minimum size and maximum fit rate is needed. Only 0.025cc in total volume, the FK receiver can provide over 123dB SPL output for even the tightest fittings and deepest insertions. The wide bandwidth version pushes the boundaries of high-frequency performance. As part of the TWFK receiver, the WBFK offers the widest bandwidth response of any receiver.

Features

  • 123dB SPL maximum output
  • Two-terminal zero-bias configuration
  • Undamped, screen damped, and internally damped responses
  • Numerous port locations
  • Wide range of coil impedances
  • Wide bandwidth version available - ideal for patients with mild to moderate high-frequency hearing loss.
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name FK Series Receivers
Impedance 57 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Speakers - 5350243 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
View Details
XXLS Subwoofer, 12
Specs
Nominal Power 175 watts
Sensitivity 87.5 dB
Resonance Frequency 27 Hz
View Details
2 suppliers
W7 10-inch Subwoofer Driver (750 W, 3 Ω) - 10W7-3 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 3 ohms
Size 10.00 inch (254 mm)
View Details