Federal Signal Corporation - Industrial Signaling and Systems AM15 AudioMaster® Public Address 15 Watt Speakers AM15

Description
8 Ohm 15 watt Several mounting options Re-entrant horn design Pre-assembled UL and cUL Features Model AM15 is a rugged, re-entrant speaker for use in public address or paging applications. This 15 watt speaker features a rugged speaker cone and projector constructed of spun aluminum. The speaker wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum compartment. All external surfaces are sealed with gray powder coat paint. Two screws inserted through the back of the wiring compartment provide for simple wall mount installation. The bottom of the AM15 contains two 1/2-inch conduit openings to accommodate inbound and outbound audio wiring. The unique shape of the AM15 projector provides a 60° sound dispersion. The projector is held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the desired sound distribution. Model AM15 is rated for indoor and outdoor use. Model AM15 can be used with the AudioMaster® CTS series amplifiers and the AudioRouter™ to complete an industrial grade public address system.
Request a Quote
Description
8 Ohm 15 watt Several mounting options Re-entrant horn design Pre-assembled UL and cUL Features Model AM15 is a rugged, re-entrant speaker for use in public address or paging applications. This 15 watt speaker features a rugged speaker cone and projector constructed of spun aluminum. The speaker wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum compartment. All external surfaces are sealed with gray powder coat paint. Two screws inserted through the back of the wiring compartment provide for simple wall mount installation. The bottom of the AM15 contains two 1/2-inch conduit openings to accommodate inbound and outbound audio wiring. The unique shape of the AM15 projector provides a 60° sound dispersion. The projector is held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the desired sound distribution. Model AM15 is rated for indoor and outdoor use. Model AM15 can be used with the AudioMaster® CTS series amplifiers and the AudioRouter™ to complete an industrial grade public address system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model AM15 is a 15-watt, 8-ohm re-entrant horn speaker designed for public address and paging applications, rated for indoor and outdoor use. It features a spun aluminum cone and projector, a dust- and moisture-proof diecast aluminum wiring compartment, and a gray powder-coated exterior. The speaker has a 60° sound dispersion, two 1/2-inch conduit openings, and wall-mounting capability via two rear screws. The projector is secured by a Teflon-coated lock ring adjustable over 180°. Dimensions are 311.2 mm height, 203.2 mm width, and 208.0 mm depth, with a net weight of 2.2 kg. It is UL and cUL listed.

Datasheet Summary
Powered by GS/AI

Model AM15 is a 15-watt, 8-ohm re-entrant horn speaker designed for public address and paging applications, rated for indoor and outdoor use. It features a spun aluminum cone and projector, a dust- and moisture-proof diecast aluminum wiring compartment, and a gray powder-coated exterior. The speaker has a 60° sound dispersion, two 1/2-inch conduit openings, and wall-mounting capability via two rear screws. The projector is secured by a Teflon-coated lock ring adjustable over 180°. Dimensions are 311.2 mm height, 203.2 mm width, and 208.0 mm depth, with a net weight of 2.2 kg. It is UL and cUL listed.

Suppliers

Company
Product
Description
Supplier Links
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
AM15 AudioMaster® Public Address 15 Watt Speakers
AM15
AM15 AudioMaster® Public Address 15 Watt Speakers AM15
8 Ohm 15 watt Several mounting options Re-entrant horn design Pre-assembled UL and cUL Features Model AM15 is a rugged, re-entrant speaker for use in public address or paging applications. This 15 watt speaker features a rugged speaker cone and projector constructed of spun aluminum. The speaker wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum compartment. All external surfaces are sealed with gray powder coat paint. Two screws inserted through the back of the wiring compartment provide for simple wall mount installation. The bottom of the AM15 contains two 1/2-inch conduit openings to accommodate inbound and outbound audio wiring. The unique shape of the AM15 projector provides a 60° sound dispersion. The projector is held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the desired sound distribution. Model AM15 is rated for indoor and outdoor use. Model AM15 can be used with the AudioMaster® CTS series amplifiers and the AudioRouter™ to complete an industrial grade public address system.
  • 8 Ohm
  • 15 watt
  • Several mounting options
  • Re-entrant horn design
  • Pre-assembled
  • UL and cUL

Features

Model AM15 is a rugged, re-entrant speaker for use in public address or paging applications. This 15 watt speaker features a rugged speaker cone and projector constructed of spun aluminum. The speaker wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum compartment. All external surfaces are sealed with gray powder coat paint.

Two screws inserted through the back of the wiring compartment provide for simple wall mount installation. The bottom of the AM15 contains two 1/2-inch conduit openings to accommodate inbound and outbound audio wiring. The unique shape of the AM15 projector provides a 60° sound dispersion. The projector is held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the desired sound distribution.

Model AM15 is rated for indoor and outdoor use. Model AM15 can be used with the AudioMaster® CTS series amplifiers and the AudioRouter™ to complete an industrial grade public address system.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number AM15
Product Name AM15 AudioMaster® Public Address 15 Watt Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details