Federal Signal Corporation - Industrial Signaling and Systems CTS2 AudioMaster® Public Address High-Powered Amplifiers CTS2-300-120-240

Description
Available in power ratings of 150, 300, 500, and 1,000 watts per channel Two channels Selectable dual or mono modes In-rush limiting Energy efficient Dual input sensitivity switches Features The Federal Signal line of high-powered audio amplifiers provides the flexibility, quality, and performance required in a public address system. AudioMaster® amplifiers are available in four different power ratings from 150 to 1000 watts per channel, and can be independently configured to drive either the step-down transformers in a distributed “constant voltage” loudspeaker system (70-volt or 100-volt mode) or a system of loudspeakers that do not require step-down transformers (8/4 Ohm mode). The 70-volt and 100-volt outputs eliminate the need for step-up transformers, which can create distortion and cause insertion loss. The amplifiers and speakers are protected against shorted outputs, DC, mismatched loads, overheating, over or under supply voltage and high-frequency overheating. An AUX port provides additional flexibility for amplifiers to be integrated in control systems for remote on/off and amplifier monitoring. Network monitoring and control models feature continuous load monitoring, comprehensive error reporting, pilot tone monitoring and programmable General Purpose Input/Output (GPIO) parts. When combined with the AudioMaster AudioRouter and the complete line of AudioMaster Speakers, these high-powered amplifiers are a key component in a high performance, industrial public address system.
Request a Quote
Description
Available in power ratings of 150, 300, 500, and 1,000 watts per channel Two channels Selectable dual or mono modes In-rush limiting Energy efficient Dual input sensitivity switches Features The Federal Signal line of high-powered audio amplifiers provides the flexibility, quality, and performance required in a public address system. AudioMaster® amplifiers are available in four different power ratings from 150 to 1000 watts per channel, and can be independently configured to drive either the step-down transformers in a distributed “constant voltage” loudspeaker system (70-volt or 100-volt mode) or a system of loudspeakers that do not require step-down transformers (8/4 Ohm mode). The 70-volt and 100-volt outputs eliminate the need for step-up transformers, which can create distortion and cause insertion loss. The amplifiers and speakers are protected against shorted outputs, DC, mismatched loads, overheating, over or under supply voltage and high-frequency overheating. An AUX port provides additional flexibility for amplifiers to be integrated in control systems for remote on/off and amplifier monitoring. Network monitoring and control models feature continuous load monitoring, comprehensive error reporting, pilot tone monitoring and programmable General Purpose Input/Output (GPIO) parts. When combined with the AudioMaster AudioRouter and the complete line of AudioMaster Speakers, these high-powered amplifiers are a key component in a high performance, industrial public address system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CTS2-300-120-240 is a two-channel, high-powered audio amplifier designed for public address systems, delivering 150 watts per channel with selectable 70-volt, 100-volt, or 8/4-ohm output modes. It operates from 120-240 VAC and features in-rush limiting, dual input sensitivity switches, and protective circuitry against shorted outputs, DC, mismatched loads, overheating, and supply voltage extremes. The unit has a 19.0-inch width, 3.5-inch height, and 14.25-inch depth, weighing 18.8 lb (8.5 kg). An AUX port supports remote on/off and monitoring integration.

Datasheet Summary
Powered by GS/AI

The CTS2-300-120-240 is a two-channel, high-powered audio amplifier designed for public address systems, delivering 150 watts per channel with selectable 70-volt, 100-volt, or 8/4-ohm output modes. It operates from 120-240 VAC and features in-rush limiting, dual input sensitivity switches, and protective circuitry against shorted outputs, DC, mismatched loads, overheating, and supply voltage extremes. The unit has a 19.0-inch width, 3.5-inch height, and 14.25-inch depth, weighing 18.8 lb (8.5 kg). An AUX port supports remote on/off and monitoring integration.

Suppliers

Company
Product
Description
Supplier Links
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
CTS2 AudioMaster® Public Address High-Powered Amplifiers
CTS2-300-120-240
CTS2 AudioMaster® Public Address High-Powered Amplifiers CTS2-300-120-240
Available in power ratings of 150, 300, 500, and 1,000 watts per channel Two channels Selectable dual or mono modes In-rush limiting Energy efficient Dual input sensitivity switches Features The Federal Signal line of high-powered audio amplifiers provides the flexibility, quality, and performance required in a public address system. AudioMaster® amplifiers are available in four different power ratings from 150 to 1000 watts per channel, and can be independently configured to drive either the step-down transformers in a distributed “constant voltage” loudspeaker system (70-volt or 100-volt mode) or a system of loudspeakers that do not require step-down transformers (8/4 Ohm mode). The 70-volt and 100-volt outputs eliminate the need for step-up transformers, which can create distortion and cause insertion loss. The amplifiers and speakers are protected against shorted outputs, DC, mismatched loads, overheating, over or under supply voltage and high-frequency overheating. An AUX port provides additional flexibility for amplifiers to be integrated in control systems for remote on/off and amplifier monitoring. Network monitoring and control models feature continuous load monitoring, comprehensive error reporting, pilot tone monitoring and programmable General Purpose Input/Output (GPIO) parts. When combined with the AudioMaster AudioRouter and the complete line of AudioMaster Speakers, these high-powered amplifiers are a key component in a high performance, industrial public address system.
  • Available in power ratings of 150, 300, 500, and 1,000 watts per channel
  • Two channels
  • Selectable dual or mono modes
  • In-rush limiting
  • Energy efficient
  • Dual input sensitivity switches

Features

The Federal Signal line of high-powered audio amplifiers provides the flexibility, quality, and performance required in a public address system. AudioMaster® amplifiers are available in four different power ratings from 150 to 1000 watts per channel, and can be independently configured to drive either the step-down transformers in a distributed “constant voltage” loudspeaker system (70-volt or 100-volt mode) or a system of loudspeakers that do not require step-down transformers (8/4 Ohm mode). The 70-volt and 100-volt outputs eliminate the need for step-up transformers, which can create distortion and cause insertion loss.

The amplifiers and speakers are protected against shorted outputs, DC, mismatched loads, overheating, over or under supply voltage and high-frequency overheating. An AUX port provides additional flexibility for amplifiers to be integrated in control systems for remote on/off and amplifier monitoring.

Network monitoring and control models feature continuous load monitoring, comprehensive error reporting, pilot tone monitoring and programmable General Purpose Input/Output (GPIO) parts.

When combined with the AudioMaster AudioRouter and the complete line of AudioMaster Speakers, these high-powered amplifiers are a key component in a high performance, industrial public address system.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audio Amplifiers and Preamplifiers
Product Number CTS2-300-120-240
Product Name CTS2 AudioMaster® Public Address High-Powered Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details