Biamp Systems, Ltd. Commercial Audio Power Amplifiers REVAMP2600

Description
REVAMP2600 is a professional 2-channel power amplifier with 2 x 840 watts output power @ 4 ohms. The digital signal processor inside operates with one simple push button at the back of the unit to select an operating mode (10 presets) what makes this amplifier the ideal multipurpose tool for applications where you need a lot of power in two different zones like fitness centers or stereo applications. The amplifier contains an intelligent variable speed cooling fan. The REVAMP2600 also temporally decreases the output power to a safe limit whenever a thermal overload occurs (indicated by a LED light on the front panel). The very intuitive front display shows what is going on with one blink of an eye. Thanks to our own designed automatic protection system (patent pending) with smart use of a compressor/limiter topology we bring our power supply to an unexpected high level! This manifests itself in a great dynamic power with an unseen musicality and exceptional dynamic sound. There are 9 presets available which can be selected by the button at the back of the unit. An example of a preset is the combination CH1 subwoofer and CH2 trafo load. In this example you have a low-pass filter for increased stability when using 100-volt transformers on the output, allowing you to use 100-volt speakers as top speakers combined with a standard low impedance subwoofer. With the other preset channels can be linked and high pass filters can be applied to a channel.
Datasheet
Description
REVAMP2600 is a professional 2-channel power amplifier with 2 x 840 watts output power @ 4 ohms. The digital signal processor inside operates with one simple push button at the back of the unit to select an operating mode (10 presets) what makes this amplifier the ideal multipurpose tool for applications where you need a lot of power in two different zones like fitness centers or stereo applications. The amplifier contains an intelligent variable speed cooling fan. The REVAMP2600 also temporally decreases the output power to a safe limit whenever a thermal overload occurs (indicated by a LED light on the front panel). The very intuitive front display shows what is going on with one blink of an eye. Thanks to our own designed automatic protection system (patent pending) with smart use of a compressor/limiter topology we bring our power supply to an unexpected high level! This manifests itself in a great dynamic power with an unseen musicality and exceptional dynamic sound. There are 9 presets available which can be selected by the button at the back of the unit. An example of a preset is the combination CH1 subwoofer and CH2 trafo load. In this example you have a low-pass filter for increased stability when using 100-volt transformers on the output, allowing you to use 100-volt speakers as top speakers combined with a standard low impedance subwoofer. With the other preset channels can be linked and high pass filters can be applied to a channel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Power Amplifiers - REVAMP2600 - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Power Amplifiers
REVAMP2600
Commercial Audio Power Amplifiers REVAMP2600
REVAMP2600 is a professional 2-channel power amplifier with 2 x 840 watts output power @ 4 ohms. The digital signal processor inside operates with one simple push button at the back of the unit to select an operating mode (10 presets) what makes this amplifier the ideal multipurpose tool for applications where you need a lot of power in two different zones like fitness centers or stereo applications. The amplifier contains an intelligent variable speed cooling fan. The REVAMP2600 also temporally decreases the output power to a safe limit whenever a thermal overload occurs (indicated by a LED light on the front panel). The very intuitive front display shows what is going on with one blink of an eye. Thanks to our own designed automatic protection system (patent pending) with smart use of a compressor/limiter topology we bring our power supply to an unexpected high level! This manifests itself in a great dynamic power with an unseen musicality and exceptional dynamic sound. There are 9 presets available which can be selected by the button at the back of the unit. An example of a preset is the combination CH1 subwoofer and CH2 trafo load. In this example you have a low-pass filter for increased stability when using 100-volt transformers on the output, allowing you to use 100-volt speakers as top speakers combined with a standard low impedance subwoofer. With the other preset channels can be linked and high pass filters can be applied to a channel.

REVAMP2600 is a professional 2-channel power amplifier with 2 x 840 watts output power @ 4 ohms. The digital signal processor inside operates with one simple push button at the back of the unit to select an operating mode (10 presets) what makes this amplifier the ideal multipurpose tool for applications where you need a lot of power in two different zones like fitness centers or stereo applications.

The amplifier contains an intelligent variable speed cooling fan. The REVAMP2600 also temporally decreases the output power to a safe limit whenever a thermal overload occurs (indicated by a LED light on the front panel). The very intuitive front display shows what is going on with one blink of an eye. Thanks to our own designed automatic protection system (patent pending) with smart use of a compressor/limiter topology we bring our power supply to an unexpected high level! This manifests itself in a great dynamic power with an unseen musicality and exceptional dynamic sound.

There are 9 presets available which can be selected by the button at the back of the unit. An example of a preset is the combination CH1 subwoofer and CH2 trafo load. In this example you have a low-pass filter for increased stability when using 100-volt transformers on the output, allowing you to use 100-volt speakers as top speakers combined with a standard low impedance subwoofer. With the other preset channels can be linked and high pass filters can be applied to a channel.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number REVAMP2600
Product Name Commercial Audio Power Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Commercial Audio Power Amplifiers - REVAMP2060T - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 120 watts
View Details