Hangzhou Crysound Electronics Co., Ltd. Preamplifier CRY502

Description
1/2'', dual / single power supply, with cable and DB9 port CRY502 Preamplifier is paired with a pre-polarization 1/2" measurement microphone for impedance conversion and preamplification. It is compatible with 1/2" measurement microphones from such suppliers as B&K and GRAS and can be connected to piezoelectric ceramic vibration transducers. The preamplifier can be connected to a 1/2'' measurement microphone and is featured by high input impedance, low output impedance, low noise, and wide frequency response range. It is suitable for electroacoustic test systems, multi-channel noise analysis and other applications.
Datasheet
Description
1/2'', dual / single power supply, with cable and DB9 port CRY502 Preamplifier is paired with a pre-polarization 1/2" measurement microphone for impedance conversion and preamplification. It is compatible with 1/2" measurement microphones from such suppliers as B&K and GRAS and can be connected to piezoelectric ceramic vibration transducers. The preamplifier can be connected to a 1/2'' measurement microphone and is featured by high input impedance, low output impedance, low noise, and wide frequency response range. It is suitable for electroacoustic test systems, multi-channel noise analysis and other applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Preamplifier
CRY502
Preamplifier CRY502
1/2'', dual / single power supply, with cable and DB9 port CRY502 Preamplifier is paired with a pre-polarization 1/2" measurement microphone for impedance conversion and preamplification. It is compatible with 1/2" measurement microphones from such suppliers as B&K and GRAS and can be connected to piezoelectric ceramic vibration transducers. The preamplifier can be connected to a 1/2'' measurement microphone and is featured by high input impedance, low output impedance, low noise, and wide frequency response range. It is suitable for electroacoustic test systems, multi-channel noise analysis and other applications.

1/2'', dual / single power supply, with cable and DB9 port

CRY502 Preamplifier is paired with a pre-polarization 1/2" measurement microphone for impedance conversion and preamplification. It is compatible with 1/2" measurement microphones from such suppliers as B&K and GRAS and can be connected to piezoelectric ceramic vibration transducers. The preamplifier can be connected to a 1/2'' measurement microphone and is featured by high input impedance, low output impedance, low noise, and wide frequency response range. It is suitable for electroacoustic test systems, multi-channel noise analysis and other applications.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number CRY502
Product Name Preamplifier
Type Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
LxT PREAMP CLASS 2 -19 dB - PRMLXT2B - PCB Piezotronics, Inc.
Specs
Type Preamplifier
View Details