Visual Sound, Inc. Large Format Subwoofer SB528z

Description
EAW - Eastern Acoustic Works, Inc. The SB528z (2 x 18-inch) is a direct radiating, high output, large-format subwoofer system proven in complementing high efficiency, full-range loudspeakers. Available in both portable and install versions. Driver mounting maximizes cone area and minimizes frontal area, providing acoustical performance and physical configuration well suited for creating large subwoofer arrays. Subwoofer 2 x 18 in woofer, vented Portable & Installation
Description
EAW - Eastern Acoustic Works, Inc. The SB528z (2 x 18-inch) is a direct radiating, high output, large-format subwoofer system proven in complementing high efficiency, full-range loudspeakers. Available in both portable and install versions. Driver mounting maximizes cone area and minimizes frontal area, providing acoustical performance and physical configuration well suited for creating large subwoofer arrays. Subwoofer 2 x 18 in woofer, vented Portable & Installation

Suppliers

Company
Product
Description
Supplier Links
Large Format Subwoofer - SB528z - Visual Sound, Inc.
Broomall, PA, USA
Large Format Subwoofer
SB528z
Large Format Subwoofer SB528z
EAW - Eastern Acoustic Works, Inc. The SB528z (2 x 18-inch) is a direct radiating, high output, large-format subwoofer system proven in complementing high efficiency, full-range loudspeakers. Available in both portable and install versions. Driver mounting maximizes cone area and minimizes frontal area, providing acoustical performance and physical configuration well suited for creating large subwoofer arrays. Subwoofer 2 x 18 in woofer, vented Portable & Installation

EAW - Eastern Acoustic Works, Inc.

The SB528z (2 x 18-inch) is a direct radiating, high output, large-format subwoofer system proven in complementing high efficiency, full-range loudspeakers. Available in both portable and install versions. Driver mounting maximizes cone area and minimizes frontal area, providing acoustical performance and physical configuration well suited for creating large subwoofer arrays.

  • Subwoofer
  • 2 x 18 in woofer, vented
  • Portable & Installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SB528z
Product Name Large Format Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details