Tymphany Corporation Speakers TC6FD02-04

Description
4.17 Ohms Full Range Speaker 15W 100Hz ~ 10kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4.17 Ohms Full Range Speaker 15W 100Hz ~ 10kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - TC6FD02-04-ND - DigiKey
Thief River Falls, MN, United States
4.17 Ohms Full Range Speaker 15W 100Hz ~ 10kHz Top Round, Square Frame

4.17 Ohms Full Range Speaker 15W 100Hz ~ 10kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number TC6FD02-04-ND
Product Name Speakers
Resonance Frequency 171 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 526784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.20 inch (56 mm)
View Details
Speakers - GBS-200F35CP02-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 42 Hz
View Details
W1v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details