RS Components, Ltd. Miniature Speakers 276738

Description
PUI Audio AR027150MR-2-R
Request a Quote
Description
PUI Audio AR027150MR-2-R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature Speakers - 276738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
276738
Miniature Speakers 276738
PUI Audio AR027150MR-2-R

PUI Audio AR027150MR-2-R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 276738
Product Name Miniature Speakers
SPL 118 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564618 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Speaker Drivers - 7191964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Miniature Speakers - 7675373 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details