JL Audio, Inc. Enclosed Subwoofer System with Single 8W3v3-4 Subwoofer Driver, Black Carpet (250 W, 4 Ω) - Ported Enclosure CP108LG-W3v3

Description
This incredible MicroSubâ„¢ subwoofer system delivers the kind of output and extension that is normally possible with only much larger systems. The key to its performance lies in the precise tuning of its 8W3v3 subwoofer driver into an efficient slot-ported design.
Description
This incredible MicroSubâ„¢ subwoofer system delivers the kind of output and extension that is normally possible with only much larger systems. The key to its performance lies in the precise tuning of its 8W3v3 subwoofer driver into an efficient slot-ported design.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Subwoofer System with Single 8W3v3-4 Subwoofer Driver, Black Carpet (250 W, 4 Ω) - Ported Enclosure - CP108LG-W3v3 - JL Audio, Inc.
Miramar, FL, USA
Enclosed Subwoofer System with Single 8W3v3-4 Subwoofer Driver, Black Carpet (250 W, 4 Ω) - Ported Enclosure
CP108LG-W3v3
Enclosed Subwoofer System with Single 8W3v3-4 Subwoofer Driver, Black Carpet (250 W, 4 Ω) - Ported Enclosure CP108LG-W3v3
This incredible MicroSubâ„¢ subwoofer system delivers the kind of output and extension that is normally possible with only much larger systems. The key to its performance lies in the precise tuning of its 8W3v3 subwoofer driver into an efficient slot-ported design.

This incredible MicroSubâ„¢ subwoofer system delivers the kind of output and extension that is normally possible with only much larger systems. The key to its performance lies in the precise tuning of its 8W3v3 subwoofer driver into an efficient slot-ported design.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number CP108LG-W3v3
Product Name Enclosed Subwoofer System with Single 8W3v3-4 Subwoofer Driver, Black Carpet (250 W, 4 Ω) - Ported Enclosure
Features Case
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Speakers - 526863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
HDS Woofer, 8
Specs
Nominal Power 60 watts
Sensitivity 89.6 dB
Resonance Frequency 30 Hz
View Details