Woo Audio Inc. Fully balanced Transformer coupled headphone amp WA22

Description
Price: $1900 Color Black Silver * Included tubes: 1 pair of 6AS7, 1 pair of 6SN7, and 1 5AR4 * Tubes shown on the pictures are not included. * AC power supply cord, interconnection cable are not included * Shopping cart applies to the U.S. buyers only. International buyers please contact for shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications: Headphones impedance : 8-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 8 Hz - 50 KHz, -3dB Output: 1500mw @32 ohms, 700mw @600 ohms Signal/Noise: 92 dB THD: = 0.3% External dimension: 7â€(H), 12â€(W), 10.5â€(D) Weight: 25 pounds or 11.4 kg Voltage: AC 110/220V, 50/60 Hz Standard Features: Point-to-Point wiring True balanced topology All tubes. No semi-conductors in the entire circuitry One 5AR4 [PDF] rectifier tube. Direct substitute: 5U4G Two 6SN7 [PDF] drive tubes Two 6AS7 / 6080 [PDF] power tubes DACT CT2 balanced stereo stepped attenuator One balanced XLR input One single-ended RCA input Two 3-pin balanced headphone output (left and right ch) One 4-pin balanced headphone output One single-ended headphone output High and low impedance switch Power tubes upgrade: Sylvania 7236 NOS 1963 Hand-pick matched pair $120 (2 pcs) One of the best power tubes available for this amp. The 7236 vastly improves dynamic and soundstage. It has a very good speed, warm mid range, tight and deep bass. Buy and ship separately. Driver tubes upgrade: Hand-pick matched pair Sylvania VT231 NOS tubes We tested these tubes in an actual amplifier to ensure the highest quality. $300 (2 pcs) with 30-day warranty. You get a clean and dense sound image with these tubes. It is very low noise, smooth and delicate in the upper frequency range, deep and solid bass, high clarity. Rectifier tube replacement: Sophia Princess Mesh Plate 274B rectifier $160 (1 pc) with 30-day warranty Wide open soundstage, full body, silky smooth, a great combination with the above tubes. Buy and ship independently. Sophia Electricâ„¢ 274B tube is a premium rectifier tube for a 5U4/5R4/5AR4 direct replacement with 3X longer plate structure, thus it has a deeper, wider sound stage and even smoothier sound than Mullard 5AR4.
Description
Price: $1900 Color Black Silver * Included tubes: 1 pair of 6AS7, 1 pair of 6SN7, and 1 5AR4 * Tubes shown on the pictures are not included. * AC power supply cord, interconnection cable are not included * Shopping cart applies to the U.S. buyers only. International buyers please contact for shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications: Headphones impedance : 8-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 8 Hz - 50 KHz, -3dB Output: 1500mw @32 ohms, 700mw @600 ohms Signal/Noise: 92 dB THD: = 0.3% External dimension: 7â€(H), 12â€(W), 10.5â€(D) Weight: 25 pounds or 11.4 kg Voltage: AC 110/220V, 50/60 Hz Standard Features: Point-to-Point wiring True balanced topology All tubes. No semi-conductors in the entire circuitry One 5AR4 [PDF] rectifier tube. Direct substitute: 5U4G Two 6SN7 [PDF] drive tubes Two 6AS7 / 6080 [PDF] power tubes DACT CT2 balanced stereo stepped attenuator One balanced XLR input One single-ended RCA input Two 3-pin balanced headphone output (left and right ch) One 4-pin balanced headphone output One single-ended headphone output High and low impedance switch Power tubes upgrade: Sylvania 7236 NOS 1963 Hand-pick matched pair $120 (2 pcs) One of the best power tubes available for this amp. The 7236 vastly improves dynamic and soundstage. It has a very good speed, warm mid range, tight and deep bass. Buy and ship separately. Driver tubes upgrade: Hand-pick matched pair Sylvania VT231 NOS tubes We tested these tubes in an actual amplifier to ensure the highest quality. $300 (2 pcs) with 30-day warranty. You get a clean and dense sound image with these tubes. It is very low noise, smooth and delicate in the upper frequency range, deep and solid bass, high clarity. Rectifier tube replacement: Sophia Princess Mesh Plate 274B rectifier $160 (1 pc) with 30-day warranty Wide open soundstage, full body, silky smooth, a great combination with the above tubes. Buy and ship independently. Sophia Electricâ„¢ 274B tube is a premium rectifier tube for a 5U4/5R4/5AR4 direct replacement with 3X longer plate structure, thus it has a deeper, wider sound stage and even smoothier sound than Mullard 5AR4.

Suppliers

Company
Product
Description
Supplier Links
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Elmhurst, NY, USA
Fully balanced Transformer coupled headphone amp
WA22
Fully balanced Transformer coupled headphone amp WA22
Price: $1900 Color Black Silver * Included tubes: 1 pair of 6AS7, 1 pair of 6SN7, and 1 5AR4 * Tubes shown on the pictures are not included. * AC power supply cord, interconnection cable are not included * Shopping cart applies to the U.S. buyers only. International buyers please contact for shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications: Headphones impedance : 8-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 8 Hz - 50 KHz, -3dB Output: 1500mw @32 ohms, 700mw @600 ohms Signal/Noise: 92 dB THD: = 0.3% External dimension: 7â€(H), 12â€(W), 10.5â€(D) Weight: 25 pounds or 11.4 kg Voltage: AC 110/220V, 50/60 Hz Standard Features: Point-to-Point wiring True balanced topology All tubes. No semi-conductors in the entire circuitry One 5AR4 [PDF] rectifier tube. Direct substitute: 5U4G Two 6SN7 [PDF] drive tubes Two 6AS7 / 6080 [PDF] power tubes DACT CT2 balanced stereo stepped attenuator One balanced XLR input One single-ended RCA input Two 3-pin balanced headphone output (left and right ch) One 4-pin balanced headphone output One single-ended headphone output High and low impedance switch Power tubes upgrade: Sylvania 7236 NOS 1963 Hand-pick matched pair $120 (2 pcs) One of the best power tubes available for this amp. The 7236 vastly improves dynamic and soundstage. It has a very good speed, warm mid range, tight and deep bass. Buy and ship separately. Driver tubes upgrade: Hand-pick matched pair Sylvania VT231 NOS tubes We tested these tubes in an actual amplifier to ensure the highest quality. $300 (2 pcs) with 30-day warranty. You get a clean and dense sound image with these tubes. It is very low noise, smooth and delicate in the upper frequency range, deep and solid bass, high clarity. Rectifier tube replacement: Sophia Princess Mesh Plate 274B rectifier $160 (1 pc) with 30-day warranty Wide open soundstage, full body, silky smooth, a great combination with the above tubes. Buy and ship independently. Sophia Electricâ„¢ 274B tube is a premium rectifier tube for a 5U4/5R4/5AR4 direct replacement with 3X longer plate structure, thus it has a deeper, wider sound stage and even smoothier sound than Mullard 5AR4.

Price: $1900 Color Black Silver * Included tubes: 1 pair of 6AS7, 1 pair of 6SN7, and 1 5AR4 * Tubes shown on the pictures are not included. * AC power supply cord, interconnection cable are not included * Shopping cart applies to the U.S. buyers only. International buyers please contact for shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications: Headphones impedance : 8-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 8 Hz - 50 KHz, -3dB Output: 1500mw @32 ohms, 700mw @600 ohms Signal/Noise: 92 dB THD: = 0.3% External dimension: 7â€(H), 12â€(W), 10.5â€(D) Weight: 25 pounds or 11.4 kg Voltage: AC 110/220V, 50/60 Hz Standard Features: Point-to-Point wiring True balanced topology All tubes. No semi-conductors in the entire circuitry One 5AR4 [PDF] rectifier tube. Direct substitute: 5U4G Two 6SN7 [PDF] drive tubes Two 6AS7 / 6080 [PDF] power tubes DACT CT2 balanced stereo stepped attenuator One balanced XLR input One single-ended RCA input Two 3-pin balanced headphone output (left and right ch) One 4-pin balanced headphone output One single-ended headphone output High and low impedance switch Power tubes upgrade: Sylvania 7236 NOS 1963 Hand-pick matched pair $120 (2 pcs) One of the best power tubes available for this amp. The 7236 vastly improves dynamic and soundstage. It has a very good speed, warm mid range, tight and deep bass. Buy and ship separately. Driver tubes upgrade: Hand-pick matched pair Sylvania VT231 NOS tubes We tested these tubes in an actual amplifier to ensure the highest quality. $300 (2 pcs) with 30-day warranty. You get a clean and dense sound image with these tubes. It is very low noise, smooth and delicate in the upper frequency range, deep and solid bass, high clarity. Rectifier tube replacement: Sophia Princess Mesh Plate 274B rectifier $160 (1 pc) with 30-day warranty Wide open soundstage, full body, silky smooth, a great combination with the above tubes. Buy and ship independently. Sophia Electricâ„¢ 274B tube is a premium rectifier tube for a 5U4/5R4/5AR4 direct replacement with 3X longer plate structure, thus it has a deeper, wider sound stage and even smoothier sound than Mullard 5AR4.

Supplier's Site

Technical Specifications

  Woo Audio Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number WA22
Product Name Fully balanced Transformer coupled headphone amp
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Car Audio, Amplifier - GTA-704 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 1.00E-5 to 0.0500 MHz
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details