Hangzhou Crysound Electronics Co., Ltd. Loudspeaker power amplifier GVS7118

Description
GVS7118 Loudspeaker power amplifier specially for experiment with 60 W power output can be used with GVS7116C Automatic Oscillation Sweeper. It is featured by easy to simple operation and easy-to-use. GVS7118 has triple protection functions: in case of overload, overvoltage, or short circuit, this instrument will automatically shut off the output to protect from damage; the sine wave distortion is usually less than 0.1%.
Description
GVS7118 Loudspeaker power amplifier specially for experiment with 60 W power output can be used with GVS7116C Automatic Oscillation Sweeper. It is featured by easy to simple operation and easy-to-use. GVS7118 has triple protection functions: in case of overload, overvoltage, or short circuit, this instrument will automatically shut off the output to protect from damage; the sine wave distortion is usually less than 0.1%.

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker power amplifier - GVS7118 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Loudspeaker power amplifier
GVS7118
Loudspeaker power amplifier GVS7118
GVS7118 Loudspeaker power amplifier specially for experiment with 60 W power output can be used with GVS7116C Automatic Oscillation Sweeper. It is featured by easy to simple operation and easy-to-use. GVS7118 has triple protection functions: in case of overload, overvoltage, or short circuit, this instrument will automatically shut off the output to protect from damage; the sine wave distortion is usually less than 0.1%.

GVS7118 Loudspeaker power amplifier specially for experiment with 60 W power output can be used with GVS7116C Automatic Oscillation Sweeper. It is featured by easy to simple operation and easy-to-use. GVS7118 has triple protection functions: in case of overload, overvoltage, or short circuit, this instrument will automatically shut off the output to protect from damage; the sine wave distortion is usually less than 0.1%.

Supplier's Site

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number GVS7118
Product Name Loudspeaker power amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
5W + 5W Stereo Speaker Amplifiers - BA5406 - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Output Gain 46 to ? dB
Continuous Power 5 watts
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details