RS Components, Ltd. 4661592

Description
A compact, domestic, audio-frequency, induction loop amplifier kit containing all you need to set up an in-room system for hearing aid users with a T setting. Ideal for TV rooms, living rooms, bedrooms and studies. Maximum coverage up to 50m² (7m x 7m square) or 100m² (5m x 20m rectangular). Connections for 2 microphones (one supplied) and audio input via phono connectors (scart-to-phono lead supplied). Discreet design blends in with most domestic A/V equipment. Simple, tamper-resistant controls. Headphone socket to aid set-up. Alarm input for doorbell, fire alarm, etc. Automatic compressor/limiter Maximum Square Room Coverage = 7 x 7m Frequency Response = 100 Hz - 8 kHz Distortion = 0.5% Operating Voltage = 230 V ac Weight = 550g Kit Contents = DL50 Audio Frequency Induction Loop Amplifier, Flat Head Screwdriver, Induction Loop Cable Reel (33 m), Installation Manual, Microphone with Lead (1.5 m), Mounting Attachments, Plug Top Power Supply, SCART to Phono Audio Connection Lead, Stick On Cabinet Plug Type = Type G Amplifier Height = 40mm Amplifier Length = 85mm Amplifier Width = 185mm
Request a Quote
Description
A compact, domestic, audio-frequency, induction loop amplifier kit containing all you need to set up an in-room system for hearing aid users with a T setting. Ideal for TV rooms, living rooms, bedrooms and studies. Maximum coverage up to 50m² (7m x 7m square) or 100m² (5m x 20m rectangular). Connections for 2 microphones (one supplied) and audio input via phono connectors (scart-to-phono lead supplied). Discreet design blends in with most domestic A/V equipment. Simple, tamper-resistant controls. Headphone socket to aid set-up. Alarm input for doorbell, fire alarm, etc. Automatic compressor/limiter Maximum Square Room Coverage = 7 x 7m Frequency Response = 100 Hz - 8 kHz Distortion = 0.5% Operating Voltage = 230 V ac Weight = 550g Kit Contents = DL50 Audio Frequency Induction Loop Amplifier, Flat Head Screwdriver, Induction Loop Cable Reel (33 m), Installation Manual, Microphone with Lead (1.5 m), Mounting Attachments, Plug Top Power Supply, SCART to Phono Audio Connection Lead, Stick On Cabinet Plug Type = Type G Amplifier Height = 40mm Amplifier Length = 85mm Amplifier Width = 185mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4661592 - RS Components, Ltd.
Corby, Northants, United Kingdom
A compact, domestic, audio-frequency, induction loop amplifier kit containing all you need to set up an in-room system for hearing aid users with a T setting. Ideal for TV rooms, living rooms, bedrooms and studies. Maximum coverage up to 50m² (7m x 7m square) or 100m² (5m x 20m rectangular). Connections for 2 microphones (one supplied) and audio input via phono connectors (scart-to-phono lead supplied). Discreet design blends in with most domestic A/V equipment. Simple, tamper-resistant controls. Headphone socket to aid set-up. Alarm input for doorbell, fire alarm, etc. Automatic compressor/limiter Maximum Square Room Coverage = 7 x 7m Frequency Response = 100 Hz - 8 kHz Distortion = 0.5% Operating Voltage = 230 V ac Weight = 550g Kit Contents = DL50 Audio Frequency Induction Loop Amplifier, Flat Head Screwdriver, Induction Loop Cable Reel (33 m), Installation Manual, Microphone with Lead (1.5 m), Mounting Attachments, Plug Top Power Supply, SCART to Phono Audio Connection Lead, Stick On Cabinet Plug Type = Type G Amplifier Height = 40mm Amplifier Length = 85mm Amplifier Width = 185mm

A compact, domestic, audio-frequency, induction loop amplifier kit containing all you need to set up an in-room system for hearing aid users with a T setting. Ideal for TV rooms, living rooms, bedrooms and studies. Maximum coverage up to 50m² (7m x 7m square) or 100m² (5m x 20m rectangular). Connections for 2 microphones (one supplied) and audio input via phono connectors (scart-to-phono lead supplied). Discreet design blends in with most domestic A/V equipment.
Simple, tamper-resistant controls. Headphone socket to aid set-up. Alarm input for doorbell, fire alarm, etc. Automatic compressor/limiter
Maximum Square Room Coverage = 7 x 7m
Frequency Response = 100 Hz - 8 kHz
Distortion = 0.5%
Operating Voltage = 230 V ac
Weight = 550g
Kit Contents = DL50 Audio Frequency Induction Loop Amplifier, Flat Head Screwdriver, Induction Loop Cable Reel (33 m), Installation Manual, Microphone with Lead (1.5 m), Mounting Attachments, Plug Top Power Supply, SCART to Phono Audio Connection Lead, Stick On Cabinet
Plug Type = Type G
Amplifier Height = 40mm
Amplifier Length = 85mm
Amplifier Width = 185mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number 4661592
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details