Woo Audio Inc. Single-ended, OTL Headphone and pre amplifier WA2

Description
Price: $1090 Color Black Silver * Power cord and interconnection cables are not included. * 1 pair of 6AS7/6080, 1 pair of 6922/6DJ8, and 1 pair of EZ80/6V4 are included. * Shopping cart applies to the U.S. buyers only. International buyers please contact us for shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications: Headphones impedance : 25-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 8 Hz - 100 KHz -3dB Signal/Noise: 95 dB THD: = 0.08% Pre-amp Gain: 10 dB Voltage: Dual AC operation 110/220V, 50/60 Hz External dimension: 5½"(H), 13"(W), 9"(D) Weight: 17 lbs Standard Features: Point-to-Point wiring Two 6AS7 / 6080 [PDF] power tubes Two 6922 / 6DJ8 [PDF] drive tubes Two EZ80 [PDF] rectification tubes (6X4 is no longer used) Pseudo-dual power supply One pair of gold-plate pre-amp RCA outputs Four pairs of selectable gold-plate RCA inputs 1/4" (6.3mm) stereo headphone jack Full aluminum die-cast chassis, anodized finish Whole aluminum volume knobs and power switch button 120 watts toroidal power transformer Individual filter choke and rectifier per channel Alps potentiometer and power switch Silver-plated hook-up wires in Telfon jacket Power tubes upgrade: Sylvania 7236 NOS Hand-pick matched pair $120 (2 pcs) One of the best power tubes available for this amp. The 7236 vastly improves dynamic and soundstage. It has a very good speed, warm mid range, tight and deep bass. Buy and ship separately. Driver tubes upgrade 1: Hand-pick matched pair Philips 6922 JAN $40 (2 pcs) Low noise, smooth. Military grade, Joint Army Navy (JAN) tube. Buy and ship separately. Driver tubes upgrade 2: Hand-pick matched pair Sylvania 7308 JAN $260 (2 pcs) Ultra low noise and low microphonic, deep, clean bass, excellent extension on tremble, full body mid range. Buy and ship separately. Rectifier upgrade: Hand-pick matched pair Siemens 6V4 NOS matched pair $160 (2 pcs) Warm, rich texture. Silky smooth tremble. Deep, clean bass. Low noise. Buy and ship separately.
Description
Price: $1090 Color Black Silver * Power cord and interconnection cables are not included. * 1 pair of 6AS7/6080, 1 pair of 6922/6DJ8, and 1 pair of EZ80/6V4 are included. * Shopping cart applies to the U.S. buyers only. International buyers please contact us for shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications: Headphones impedance : 25-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 8 Hz - 100 KHz -3dB Signal/Noise: 95 dB THD: = 0.08% Pre-amp Gain: 10 dB Voltage: Dual AC operation 110/220V, 50/60 Hz External dimension: 5½"(H), 13"(W), 9"(D) Weight: 17 lbs Standard Features: Point-to-Point wiring Two 6AS7 / 6080 [PDF] power tubes Two 6922 / 6DJ8 [PDF] drive tubes Two EZ80 [PDF] rectification tubes (6X4 is no longer used) Pseudo-dual power supply One pair of gold-plate pre-amp RCA outputs Four pairs of selectable gold-plate RCA inputs 1/4" (6.3mm) stereo headphone jack Full aluminum die-cast chassis, anodized finish Whole aluminum volume knobs and power switch button 120 watts toroidal power transformer Individual filter choke and rectifier per channel Alps potentiometer and power switch Silver-plated hook-up wires in Telfon jacket Power tubes upgrade: Sylvania 7236 NOS Hand-pick matched pair $120 (2 pcs) One of the best power tubes available for this amp. The 7236 vastly improves dynamic and soundstage. It has a very good speed, warm mid range, tight and deep bass. Buy and ship separately. Driver tubes upgrade 1: Hand-pick matched pair Philips 6922 JAN $40 (2 pcs) Low noise, smooth. Military grade, Joint Army Navy (JAN) tube. Buy and ship separately. Driver tubes upgrade 2: Hand-pick matched pair Sylvania 7308 JAN $260 (2 pcs) Ultra low noise and low microphonic, deep, clean bass, excellent extension on tremble, full body mid range. Buy and ship separately. Rectifier upgrade: Hand-pick matched pair Siemens 6V4 NOS matched pair $160 (2 pcs) Warm, rich texture. Silky smooth tremble. Deep, clean bass. Low noise. Buy and ship separately.

Suppliers

Company
Product
Description
Supplier Links
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Elmhurst, NY, USA
Single-ended, OTL Headphone and pre amplifier
WA2
Single-ended, OTL Headphone and pre amplifier WA2
Price: $1090 Color Black Silver * Power cord and interconnection cables are not included. * 1 pair of 6AS7/6080, 1 pair of 6922/6DJ8, and 1 pair of EZ80/6V4 are included. * Shopping cart applies to the U.S. buyers only. International buyers please contact us for shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications: Headphones impedance : 25-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 8 Hz - 100 KHz -3dB Signal/Noise: 95 dB THD: = 0.08% Pre-amp Gain: 10 dB Voltage: Dual AC operation 110/220V, 50/60 Hz External dimension: 5½"(H), 13"(W), 9"(D) Weight: 17 lbs Standard Features: Point-to-Point wiring Two 6AS7 / 6080 [PDF] power tubes Two 6922 / 6DJ8 [PDF] drive tubes Two EZ80 [PDF] rectification tubes (6X4 is no longer used) Pseudo-dual power supply One pair of gold-plate pre-amp RCA outputs Four pairs of selectable gold-plate RCA inputs 1/4" (6.3mm) stereo headphone jack Full aluminum die-cast chassis, anodized finish Whole aluminum volume knobs and power switch button 120 watts toroidal power transformer Individual filter choke and rectifier per channel Alps potentiometer and power switch Silver-plated hook-up wires in Telfon jacket Power tubes upgrade: Sylvania 7236 NOS Hand-pick matched pair $120 (2 pcs) One of the best power tubes available for this amp. The 7236 vastly improves dynamic and soundstage. It has a very good speed, warm mid range, tight and deep bass. Buy and ship separately. Driver tubes upgrade 1: Hand-pick matched pair Philips 6922 JAN $40 (2 pcs) Low noise, smooth. Military grade, Joint Army Navy (JAN) tube. Buy and ship separately. Driver tubes upgrade 2: Hand-pick matched pair Sylvania 7308 JAN $260 (2 pcs) Ultra low noise and low microphonic, deep, clean bass, excellent extension on tremble, full body mid range. Buy and ship separately. Rectifier upgrade: Hand-pick matched pair Siemens 6V4 NOS matched pair $160 (2 pcs) Warm, rich texture. Silky smooth tremble. Deep, clean bass. Low noise. Buy and ship separately.

Price: $1090 Color Black Silver * Power cord and interconnection cables are not included. * 1 pair of 6AS7/6080, 1 pair of 6922/6DJ8, and 1 pair of EZ80/6V4 are included. * Shopping cart applies to the U.S. buyers only. International buyers please contact us for shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications: Headphones impedance : 25-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 8 Hz - 100 KHz -3dB Signal/Noise: 95 dB THD: = 0.08% Pre-amp Gain: 10 dB Voltage: Dual AC operation 110/220V, 50/60 Hz External dimension: 5½"(H), 13"(W), 9"(D) Weight: 17 lbs Standard Features: Point-to-Point wiring Two 6AS7 / 6080 [PDF] power tubes Two 6922 / 6DJ8 [PDF] drive tubes Two EZ80 [PDF] rectification tubes (6X4 is no longer used) Pseudo-dual power supply One pair of gold-plate pre-amp RCA outputs Four pairs of selectable gold-plate RCA inputs 1/4" (6.3mm) stereo headphone jack Full aluminum die-cast chassis, anodized finish Whole aluminum volume knobs and power switch button 120 watts toroidal power transformer Individual filter choke and rectifier per channel Alps potentiometer and power switch Silver-plated hook-up wires in Telfon jacket Power tubes upgrade: Sylvania 7236 NOS Hand-pick matched pair $120 (2 pcs) One of the best power tubes available for this amp. The 7236 vastly improves dynamic and soundstage. It has a very good speed, warm mid range, tight and deep bass. Buy and ship separately. Driver tubes upgrade 1: Hand-pick matched pair Philips 6922 JAN $40 (2 pcs) Low noise, smooth. Military grade, Joint Army Navy (JAN) tube. Buy and ship separately. Driver tubes upgrade 2: Hand-pick matched pair Sylvania 7308 JAN $260 (2 pcs) Ultra low noise and low microphonic, deep, clean bass, excellent extension on tremble, full body mid range. Buy and ship separately. Rectifier upgrade: Hand-pick matched pair Siemens 6V4 NOS matched pair $160 (2 pcs) Warm, rich texture. Silky smooth tremble. Deep, clean bass. Low noise. Buy and ship separately.

Supplier's Site

Technical Specifications

  Woo Audio Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number WA2
Product Name Single-ended, OTL Headphone and pre amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
Class-D Speaker Amplifier for Digital Input - BD5452AMUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 26 to ? dB
View Details