ROHM Semiconductor USA, LLC Analog Input / BTL Output Class-D Speaker Amplifier BD5426MUV

Description
BD5426MUV is a 10W + 10W stereo class-D power amplifier IC, developed for space-saving and low heat-generationappli cations such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) processtechnology that eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to anultimate level. With this technology, the IC has achieved high efficiency of 87% (9W + 9W output with 8O load), which is thetop class in the industry. The IC, in addition, employs a compact back-surface heat radiation type power package to achievelow power consumption and low heat generation and eliminates necessity of installing an external radiator, up to a totaloutput of 20W. This product satisfies both needs for drastic downsizing, low-profile structures and powerful, high-qualityplayback of the sound system.
Datasheet
Description
BD5426MUV is a 10W + 10W stereo class-D power amplifier IC, developed for space-saving and low heat-generationappli cations such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) processtechnology that eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to anultimate level. With this technology, the IC has achieved high efficiency of 87% (9W + 9W output with 8O load), which is thetop class in the industry. The IC, in addition, employs a compact back-surface heat radiation type power package to achievelow power consumption and low heat generation and eliminates necessity of installing an external radiator, up to a totaloutput of 20W. This product satisfies both needs for drastic downsizing, low-profile structures and powerful, high-qualityplayback of the sound system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Input / BTL Output Class-D Speaker Amplifier - BD5426MUV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Analog Input / BTL Output Class-D Speaker Amplifier
BD5426MUV
Analog Input / BTL Output Class-D Speaker Amplifier BD5426MUV
BD5426MUV is a 10W + 10W stereo class-D power amplifier IC, developed for space-saving and low heat-generationappli cations such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) processtechnology that eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to anultimate level. With this technology, the IC has achieved high efficiency of 87% (9W + 9W output with 8O load), which is thetop class in the industry. The IC, in addition, employs a compact back-surface heat radiation type power package to achievelow power consumption and low heat generation and eliminates necessity of installing an external radiator, up to a totaloutput of 20W. This product satisfies both needs for drastic downsizing, low-profile structures and powerful, high-qualityplayback of the sound system.

BD5426MUV is a 10W + 10W stereo class-D power amplifier IC, developed for space-saving and low heat-generationapplications such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) processtechnology that eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to anultimate level. With this technology, the IC has achieved high efficiency of 87% (9W + 9W output with 8O load), which is thetop class in the industry. The IC, in addition, employs a compact back-surface heat radiation type power package to achievelow power consumption and low heat generation and eliminates necessity of installing an external radiator, up to a totaloutput of 20W. This product satisfies both needs for drastic downsizing, low-profile structures and powerful, high-qualityplayback of the sound system.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Audio Amplifiers and Preamplifiers
Product Number BD5426MUV
Product Name Analog Input / BTL Output Class-D Speaker Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details
Analog Input Stereo Class-D Speaker Amplifiers - BD5471MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 24 to ? dB
View Details