Visual Sound, Inc. In-Wall Speaker IW500i

Description
SoundTube Entertainment, Inc. *BroadBeam® waveguide technology delivers a consistent dispersion pattern up to 10kHz for maximum coverage area per speaker (EASE™ documented). *One 5.25 in (133 mm) polypropylene woofer and one 1 in (25 mm) convex aluminum tweeter with FerroFluid cooling mounted to an M5 Motorboard. *106.5 dB Max. SPL offers high output capabilities and reduced amplification costs. *Rapid installation blind-mount system for quick and secure installation. *Easy-access 6-position tap switch for 25, 70.7 & 100 Volt applications with voice coil/8 Ohm direct simplifies ordering & inventory tracking. *Integrated UL-listed steel enclosure with conduit connections. *Included accessories: Mounting hardware, paint mask, hole template and conduit connector.
Description
SoundTube Entertainment, Inc. *BroadBeam® waveguide technology delivers a consistent dispersion pattern up to 10kHz for maximum coverage area per speaker (EASE™ documented). *One 5.25 in (133 mm) polypropylene woofer and one 1 in (25 mm) convex aluminum tweeter with FerroFluid cooling mounted to an M5 Motorboard. *106.5 dB Max. SPL offers high output capabilities and reduced amplification costs. *Rapid installation blind-mount system for quick and secure installation. *Easy-access 6-position tap switch for 25, 70.7 & 100 Volt applications with voice coil/8 Ohm direct simplifies ordering & inventory tracking. *Integrated UL-listed steel enclosure with conduit connections. *Included accessories: Mounting hardware, paint mask, hole template and conduit connector.

Suppliers

Company
Product
Description
Supplier Links
In-Wall Speaker - IW500i - Visual Sound, Inc.
Broomall, PA, USA
In-Wall Speaker
IW500i
In-Wall Speaker IW500i
SoundTube Entertainment, Inc. *BroadBeam® waveguide technology delivers a consistent dispersion pattern up to 10kHz for maximum coverage area per speaker (EASE™ documented). *One 5.25 in (133 mm) polypropylene woofer and one 1 in (25 mm) convex aluminum tweeter with FerroFluid cooling mounted to an M5 Motorboard. *106.5 dB Max. SPL offers high output capabilities and reduced amplification costs. *Rapid installation blind-mount system for quick and secure installation. *Easy-access 6-position tap switch for 25, 70.7 & 100 Volt applications with voice coil/8 Ohm direct simplifies ordering & inventory tracking. *Integrated UL-listed steel enclosure with conduit connections. *Included accessories: Mounting hardware, paint mask, hole template and conduit connector.

SoundTube Entertainment, Inc.

*BroadBeam® waveguide technology delivers a consistent dispersion pattern up to 10kHz for maximum coverage area per speaker (EASE™ documented).
*One 5.25 in (133 mm) polypropylene woofer and one 1 in (25 mm) convex aluminum tweeter with FerroFluid cooling mounted to an M5 Motorboard.
*106.5 dB Max. SPL offers high output capabilities and reduced amplification costs.
*Rapid installation blind-mount system for quick and secure installation.
*Easy-access 6-position tap switch for 25, 70.7 & 100 Volt applications with voice coil/8 Ohm direct simplifies ordering & inventory tracking.
*Integrated UL-listed steel enclosure with conduit connections.
*Included accessories: Mounting hardware, paint mask, hole template and conduit connector.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number IW500i
Product Name In-Wall Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564602 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
High Performance 8-inch Pendant Loudspeaker - DP8 - Biamp Systems, Ltd.
Specs
SPL 3 to 6 dB
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details