Federal Signal Corporation - Industrial Signaling and Systems MS Series Marine/Industrial Sounders and Loudspeakers MS5-120-13EM

Description
25 watt, 123 dBa @ 1m On-board choice of 15 tones Remote tone selection Dual cable entries Integrated DC and AC voltages IP66 or IP67 enclosure CE Certified Features Model MS Series Marine/Industrial Sounders and Loudspeakers are designed for rugged industrial applications where CE certification is required. MS Series is comprised of two separate products that serve a variety of applications. First is a sounder that includes fifteen standard tones with a common power input that accepts an AC or DC power source. Once power is applied, a single tone may be selected through the use of a remote contact input, or all fifteen tones may be accessed independently by providing a binary string of information, specific to each tone. This allows a certain sound to match a specific alarm condition. The second version of the MS Series is a powered loudspeaker. Once an AC or DC power source is applied, the powered loudspeaker is capable of amplifying a low-level audio signal, and reproducing it at 25 watts, depending on the model selected. MS Series Powered Loudspeakers are the perfect option for ECHO Intercom systems, where CE approval is required. Mounting is provided by a stainless-steel ratcheted mounting bracket that locks the sounder in position at a specific angle without slipping. The bottom surface of the mounting bracket also contains three mounting holes, to adapt to a variety of surfaces. Model MS Series 25 watt model is rated for both IP66 and IP67. All exterior cast aluminum surfaces are finished in gray powder coat paint and external hardware is manufactured from stainless steel to resist corrosion.
Request a Quote
Description
25 watt, 123 dBa @ 1m On-board choice of 15 tones Remote tone selection Dual cable entries Integrated DC and AC voltages IP66 or IP67 enclosure CE Certified Features Model MS Series Marine/Industrial Sounders and Loudspeakers are designed for rugged industrial applications where CE certification is required. MS Series is comprised of two separate products that serve a variety of applications. First is a sounder that includes fifteen standard tones with a common power input that accepts an AC or DC power source. Once power is applied, a single tone may be selected through the use of a remote contact input, or all fifteen tones may be accessed independently by providing a binary string of information, specific to each tone. This allows a certain sound to match a specific alarm condition. The second version of the MS Series is a powered loudspeaker. Once an AC or DC power source is applied, the powered loudspeaker is capable of amplifying a low-level audio signal, and reproducing it at 25 watts, depending on the model selected. MS Series Powered Loudspeakers are the perfect option for ECHO Intercom systems, where CE approval is required. Mounting is provided by a stainless-steel ratcheted mounting bracket that locks the sounder in position at a specific angle without slipping. The bottom surface of the mounting bracket also contains three mounting holes, to adapt to a variety of surfaces. Model MS Series 25 watt model is rated for both IP66 and IP67. All exterior cast aluminum surfaces are finished in gray powder coat paint and external hardware is manufactured from stainless steel to resist corrosion.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MS5-120-13EM is a 25-watt powered loudspeaker in the MS Series, designed for rugged industrial applications requiring CE certification. It operates on 220/240 Vac with a current draw of 210 mA and reproduces audio at 123 dBa at 1 meter. The unit features dual M20 cable entries, an IP66 and IP67-rated aluminum alloy enclosure with a gray powder-coated finish, and a stainless-steel mounting bracket. Operating temperature ranges from -20°C to 70°C, and it terminates for 1.5 mm² conductors. The net weight is 6.4 kg, and shipping dimensions are 12.13 x 11.19 x 13.56 inches.

Datasheet Summary
Powered by GS/AI

The MS5-120-13EM is a 25-watt powered loudspeaker in the MS Series, designed for rugged industrial applications requiring CE certification. It operates on 220/240 Vac with a current draw of 210 mA and reproduces audio at 123 dBa at 1 meter. The unit features dual M20 cable entries, an IP66 and IP67-rated aluminum alloy enclosure with a gray powder-coated finish, and a stainless-steel mounting bracket. Operating temperature ranges from -20°C to 70°C, and it terminates for 1.5 mm² conductors. The net weight is 6.4 kg, and shipping dimensions are 12.13 x 11.19 x 13.56 inches.

Suppliers

Company
Product
Description
Supplier Links
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
MS Series Marine/Industrial Sounders and Loudspeakers
MS5-120-13EM
MS Series Marine/Industrial Sounders and Loudspeakers MS5-120-13EM
25 watt, 123 dBa @ 1m On-board choice of 15 tones Remote tone selection Dual cable entries Integrated DC and AC voltages IP66 or IP67 enclosure CE Certified Features Model MS Series Marine/Industrial Sounders and Loudspeakers are designed for rugged industrial applications where CE certification is required. MS Series is comprised of two separate products that serve a variety of applications. First is a sounder that includes fifteen standard tones with a common power input that accepts an AC or DC power source. Once power is applied, a single tone may be selected through the use of a remote contact input, or all fifteen tones may be accessed independently by providing a binary string of information, specific to each tone. This allows a certain sound to match a specific alarm condition. The second version of the MS Series is a powered loudspeaker. Once an AC or DC power source is applied, the powered loudspeaker is capable of amplifying a low-level audio signal, and reproducing it at 25 watts, depending on the model selected. MS Series Powered Loudspeakers are the perfect option for ECHO Intercom systems, where CE approval is required. Mounting is provided by a stainless-steel ratcheted mounting bracket that locks the sounder in position at a specific angle without slipping. The bottom surface of the mounting bracket also contains three mounting holes, to adapt to a variety of surfaces. Model MS Series 25 watt model is rated for both IP66 and IP67. All exterior cast aluminum surfaces are finished in gray powder coat paint and external hardware is manufactured from stainless steel to resist corrosion.
  • 25 watt, 123 dBa @ 1m
  • On-board choice of 15 tones
  • Remote tone selection
  • Dual cable entries
  • Integrated DC and AC voltages
  • IP66 or IP67 enclosure
  • CE Certified

Features

Model MS Series Marine/Industrial Sounders and Loudspeakers are designed for rugged industrial applications where CE certification is required. MS Series is comprised of two separate products that serve a variety of applications. First is a sounder that includes fifteen standard tones with a common power input that accepts an AC or DC power source. Once power is applied, a single tone may be selected through the use of a remote contact input, or all fifteen tones may be accessed independently by providing a binary string of information, specific to each tone. This allows a certain sound to match a specific alarm condition.

The second version of the MS Series is a powered loudspeaker. Once an AC or DC power source is applied, the powered loudspeaker is capable of amplifying a low-level audio signal, and reproducing it at 25 watts, depending on the model selected. MS Series Powered Loudspeakers are the perfect option for ECHO Intercom systems, where CE approval is required.

Mounting is provided by a stainless-steel ratcheted mounting bracket that locks the sounder in position at a specific angle without slipping. The bottom surface of the mounting bracket also contains three mounting holes, to adapt to a variety of surfaces.

Model MS Series 25 watt model is rated for both IP66 and IP67. All exterior cast aluminum surfaces are finished in gray powder coat paint and external hardware is manufactured from stainless steel to resist corrosion.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number MS5-120-13EM
Product Name MS Series Marine/Industrial Sounders and Loudspeakers
SPL 123 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details