RS Components, Ltd. Miniature Speakers 7564602

Description
RS PRO ABS-210-RC Miniature Speaker
Request a Quote
Description
RS PRO ABS-210-RC Miniature Speaker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature Speakers - 7564602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
7564602
Miniature Speakers 7564602
RS PRO ABS-210-RC Miniature Speaker

RS PRO ABS-210-RC Miniature Speaker

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 7564602
Product Name Miniature Speakers
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
Speakers - 7560142 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
Miniature Speakers - 7716979 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
Speakers - 526998 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details