Biamp Systems, Ltd. High Performance 8-inch Pendant Loudspeaker DP8

Description
The DP8 is a high performance 8-inch pendant loudspeakers designed for open architecture spaces or any location where a stylish pendant form factor is desired. Featuring high power handling, higher sensitivity and realistic sound reproduction, the DP8 is the more focused big brother to the DP6. D SERIES pendant loudspeakers can be used in a wide variety of speech and music applications. They are equipped with a built-in autoformer, supporting low impedance or 70V/100V operation. Uniform voicing means that the DP8 can be combined with other ceiling and surface mount models in the C or D SERIES family without compromising consistency from zone to zone. The genuine coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity, thereby permitting 3 dB to 6 dB greater output level while requiring half the amplification power of competing products. An easy-access selector switch is conveniently located on the face of the loudspeaker for selectable 8 ohm or 70V/100V operation, while an integrated rear cover hides all wiring and hanging hardware for an aesthetically pleasing installation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The DP8 is a high performance 8-inch pendant loudspeakers designed for open architecture spaces or any location where a stylish pendant form factor is desired. Featuring high power handling, higher sensitivity and realistic sound reproduction, the DP8 is the more focused big brother to the DP6. D SERIES pendant loudspeakers can be used in a wide variety of speech and music applications. They are equipped with a built-in autoformer, supporting low impedance or 70V/100V operation. Uniform voicing means that the DP8 can be combined with other ceiling and surface mount models in the C or D SERIES family without compromising consistency from zone to zone. The genuine coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity, thereby permitting 3 dB to 6 dB greater output level while requiring half the amplification power of competing products. An easy-access selector switch is conveniently located on the face of the loudspeaker for selectable 8 ohm or 70V/100V operation, while an integrated rear cover hides all wiring and hanging hardware for an aesthetically pleasing installation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance 8-inch Pendant Loudspeaker - DP8 - Biamp Systems, Ltd.
Beaverton, OR, United States
High Performance 8-inch Pendant Loudspeaker
DP8
High Performance 8-inch Pendant Loudspeaker DP8
The DP8 is a high performance 8-inch pendant loudspeakers designed for open architecture spaces or any location where a stylish pendant form factor is desired. Featuring high power handling, higher sensitivity and realistic sound reproduction, the DP8 is the more focused big brother to the DP6. D SERIES pendant loudspeakers can be used in a wide variety of speech and music applications. They are equipped with a built-in autoformer, supporting low impedance or 70V/100V operation. Uniform voicing means that the DP8 can be combined with other ceiling and surface mount models in the C or D SERIES family without compromising consistency from zone to zone. The genuine coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity, thereby permitting 3 dB to 6 dB greater output level while requiring half the amplification power of competing products. An easy-access selector switch is conveniently located on the face of the loudspeaker for selectable 8 ohm or 70V/100V operation, while an integrated rear cover hides all wiring and hanging hardware for an aesthetically pleasing installation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The DP8 is a high performance 8-inch pendant loudspeakers designed for open architecture spaces or any location where a stylish pendant form factor is desired. Featuring high power handling, higher sensitivity and realistic sound reproduction, the DP8 is the more focused big brother to the DP6. D SERIES pendant loudspeakers can be used in a wide variety of speech and music applications. They are equipped with a built-in autoformer, supporting low impedance or 70V/100V operation. Uniform voicing means that the DP8 can be combined with other ceiling and surface mount models in the C or D SERIES family without compromising consistency from zone to zone. The genuine coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity, thereby permitting 3 dB to 6 dB greater output level while requiring half the amplification power of competing products. An easy-access selector switch is conveniently located on the face of the loudspeaker for selectable 8 ohm or 70V/100V operation, while an integrated rear cover hides all wiring and hanging hardware for an aesthetically pleasing installation.
AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number DP8
Product Name High Performance 8-inch Pendant Loudspeaker
SPL 3 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 1176049 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
I SERIES Subwoofer 600 Loudspeakers - IS6-215 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details